Allied Electronics, Inc. Indicator,Pnl-Mnt;Neon; Red;0.500 In;105-125 VAC;Lens,Flush;0.187 Terminals 70130164

Description
1031QD Series Non-Relampable Neon Indicator Lights Quick connect terminal Tined brass terminal material 0.020⁄0.100 in. thick Supplied with push-on speednut SN0461. UL Listed and CSA certified.
Description
1031QD Series Non-Relampable Neon Indicator Lights Quick connect terminal Tined brass terminal material 0.020⁄0.100 in. thick Supplied with push-on speednut SN0461. UL Listed and CSA certified.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Neon; Red;0.500 In;105-125 VAC;Lens,Flush;0.187 Terminals - 70130164 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon; Red;0.500 In;105-125 VAC;Lens,Flush;0.187 Terminals
70130164
Indicator,Pnl-Mnt;Neon; Red;0.500 In;105-125 VAC;Lens,Flush;0.187 Terminals 70130164
1031QD Series Non-Relampable Neon Indicator Lights Quick connect terminal Tined brass terminal material 0.020⁄0.100 in. thick Supplied with push-on speednut SN0461. UL Listed and CSA certified.

1031QD Series Non-Relampable Neon Indicator Lights

  • Quick connect terminal
  • Tined brass terminal material
  • 0.020⁄0.100 in. thick
    Supplied with push-on speednut SN0461. UL Listed and CSA certified.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130164
Product Name Indicator,Pnl-Mnt;Neon; Red;0.500 In;105-125 VAC;Lens,Flush;0.187 Terminals
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 106278 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Red; Red
Width 5 mm (0.1969 inch)
View Details
N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details