Allied Electronics, Inc. Indicator,Pnl-Mnt;Neon; Red;0.500 In;105-125 VAC;Flush;22AWG Wire Leads 70130163

Description
Red , Neon Lamp Type, Polycarbonate Lens , Light Indicator, Snap Fit, Neon, Red, 0.500 in./0.505 in., 105 to 125 VAC. 22AWG Wire leads Supplied with a push on speednut SN0461 Polycarbonate lens Polished stainless steel bezel White Nylon Housing
Description
Red , Neon Lamp Type, Polycarbonate Lens , Light Indicator, Snap Fit, Neon, Red, 0.500 in./0.505 in., 105 to 125 VAC. 22AWG Wire leads Supplied with a push on speednut SN0461 Polycarbonate lens Polished stainless steel bezel White Nylon Housing

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Neon; Red;0.500 In;105-125 VAC;Flush;22AWG Wire Leads - 70130163 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon; Red;0.500 In;105-125 VAC;Flush;22AWG Wire Leads
70130163
Indicator,Pnl-Mnt;Neon; Red;0.500 In;105-125 VAC;Flush;22AWG Wire Leads 70130163
Red , Neon Lamp Type, Polycarbonate Lens , Light Indicator, Snap Fit, Neon, Red, 0.500 in./0.505 in., 105 to 125 VAC. 22AWG Wire leads Supplied with a push on speednut SN0461 Polycarbonate lens Polished stainless steel bezel White Nylon Housing

Red , Neon Lamp Type, Polycarbonate Lens , Light
Indicator, Snap Fit, Neon, Red, 0.500 in./0.505 in., 105 to 125 VAC.

  • 22AWG Wire leads
  • Supplied with a push on speednut SN0461
  • Polycarbonate lens
  • Polished stainless steel bezel
  • White Nylon Housing
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130163
Product Name Indicator,Pnl-Mnt;Neon; Red;0.500 In;105-125 VAC;Flush;22AWG Wire Leads
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1345547 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details