Allied Electronics, Inc. Indicator,Pnl-Mnt;Yellow LED;Non-Relampable,24 V,4.5" 22 AWG Leads 70130125

Description
Non-Relampable LED Solid-State Indicator Light, 24 V Nominal Voltage Polycarbonate lens White nylon housing 2191L Series non-relampable LED solid-state indicator light.
Description
Non-Relampable LED Solid-State Indicator Light, 24 V Nominal Voltage Polycarbonate lens White nylon housing 2191L Series non-relampable LED solid-state indicator light.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Yellow LED;Non-Relampable,24 V,4.5
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Yellow LED;Non-Relampable,24 V,4.5" 22 AWG Leads
70130125
Indicator,Pnl-Mnt;Yellow LED;Non-Relampable,24 V,4.5" 22 AWG Leads 70130125
Non-Relampable LED Solid-State Indicator Light, 24 V Nominal Voltage Polycarbonate lens White nylon housing 2191L Series non-relampable LED solid-state indicator light.

Non-Relampable LED Solid-State Indicator Light, 24 V Nominal Voltage

  • Polycarbonate lens
  • White nylon housing
    2191L Series non-relampable LED solid-state indicator light.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130125
Product Name Indicator,Pnl-Mnt;Yellow LED;Non-Relampable,24 V,4.5" 22 AWG Leads
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104581 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM5LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details