Allied Electronics, Inc. Indicator; Green; 0.980 in.; 0.550 in. (Max.); White Nylon; 0.81 in. 70129956

Description
2622K Series Non-Relampable Neon Indicator Light, Green Color Quick-connect, tinned brass terminal Polycarbonate lens Mounting was supplied with push-on speednut SN2089. Wire leads 22 AWG (105°C), 4.40⁄4.80 long, stripped 0.430⁄0.570.
Description
2622K Series Non-Relampable Neon Indicator Light, Green Color Quick-connect, tinned brass terminal Polycarbonate lens Mounting was supplied with push-on speednut SN2089. Wire leads 22 AWG (105°C), 4.40⁄4.80 long, stripped 0.430⁄0.570.

Suppliers

Company
Product
Description
Supplier Links
Indicator; Green; 0.980 in.; 0.550 in. (Max.); White Nylon; 0.81 in. - 70129956 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator; Green; 0.980 in.; 0.550 in. (Max.); White Nylon; 0.81 in.
70129956
Indicator; Green; 0.980 in.; 0.550 in. (Max.); White Nylon; 0.81 in. 70129956
2622K Series Non-Relampable Neon Indicator Light, Green Color Quick-connect, tinned brass terminal Polycarbonate lens Mounting was supplied with push-on speednut SN2089. Wire leads 22 AWG (105°C), 4.40⁄4.80 long, stripped 0.430⁄0.570.

2622K Series Non-Relampable Neon Indicator Light, Green Color

  • Quick-connect, tinned brass terminal
  • Polycarbonate lens
    Mounting was supplied with push-on speednut SN2089. Wire leads 22 AWG (105°C), 4.40⁄4.80 long, stripped 0.430⁄0.570.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70129956
Product Name Indicator; Green; 0.980 in.; 0.550 in. (Max.); White Nylon; 0.81 in.
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104597 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details