Allied Electronics, Inc. Lamp, LED;Red;5mcd;0.65In.Dia.;T-3/4;10mA;30A If;2.2V Vf;635nm;5V Vr 70129921

Description
5350 Series T-3⁄4 Right Angle LED, Red Color Perfect height and center spacing with 6 T-1 LED Labor-saving single-block installation Standoffs prevent flux entrapment Press-in pins hold part through soldering Compact, only 5.6 mm high Black thermoplastic polyester, UL94V-O housing.
Description
5350 Series T-3⁄4 Right Angle LED, Red Color Perfect height and center spacing with 6 T-1 LED Labor-saving single-block installation Standoffs prevent flux entrapment Press-in pins hold part through soldering Compact, only 5.6 mm high Black thermoplastic polyester, UL94V-O housing.

Suppliers

Company
Product
Description
Supplier Links
Lamp, LED;Red;5mcd;0.65In.Dia.;T-3/4;10mA;30A If;2.2V Vf;635nm;5V Vr - 70129921 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, LED;Red;5mcd;0.65In.Dia.;T-3/4;10mA;30A If;2.2V Vf;635nm;5V Vr
70129921
Lamp, LED;Red;5mcd;0.65In.Dia.;T-3/4;10mA;30A If;2.2V Vf;635nm;5V Vr 70129921
5350 Series T-3⁄4 Right Angle LED, Red Color Perfect height and center spacing with 6 T-1 LED Labor-saving single-block installation Standoffs prevent flux entrapment Press-in pins hold part through soldering Compact, only 5.6 mm high Black thermoplastic polyester, UL94V-O housing.

5350 Series T-3⁄4 Right Angle LED, Red Color

  • Perfect height and center spacing with 6 T-1 LED
  • Labor-saving single-block installation
  • Standoffs prevent flux entrapment
  • Press-in pins hold part through soldering
  • Compact, only 5.6 mm high
    Black thermoplastic polyester, UL94V-O housing.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70129921
Product Name Lamp, LED;Red;5mcd;0.65In.Dia.;T-3/4;10mA;30A If;2.2V Vf;635nm;5V Vr
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Panel
View Details