Allied Electronics, Inc. Indicator,Pnl-Mnt; Light;White;Incandescent;0.505 in.;208-250 VAC;Polycarbonate 70129898

Description
Indicator Light, 208 VAC to 250 VAC Rated Voltage, White Nylon Housing Material Polished stainless steel bezel Quick connect termination. Polycarbonate lens material.
Description
Indicator Light, 208 VAC to 250 VAC Rated Voltage, White Nylon Housing Material Polished stainless steel bezel Quick connect termination. Polycarbonate lens material.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt; Light;White;Incandescent;0.505 in.;208-250 VAC;Polycarbonate
70129898
Indicator,Pnl-Mnt; Light;White;Incandescent;0.505 in.;208-250 VAC;Polycarbonate 70129898
Indicator Light, 208 VAC to 250 VAC Rated Voltage, White Nylon Housing Material Polished stainless steel bezel Quick connect termination. Polycarbonate lens material.

Indicator Light, 208 VAC to 250 VAC Rated Voltage, White Nylon Housing Material

  • Polished stainless steel bezel
    Quick connect termination. Polycarbonate lens material.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70129898
Product Name Indicator,Pnl-Mnt; Light;White;Incandescent;0.505 in.;208-250 VAC;Polycarbonate
LED Color White
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-372-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1133965 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Voltage type DC DC
View Details
R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details