Allied Electronics, Inc. Screwdriver set,4725ESD 75X3MM,3X1/8in.,4725ESD 100X3MM,4X1/8in. 70128092

Description
Model 4741ESD contains the following Screwdrivers. 4725ESD-3 — Slotted 75 × 3 mm; 4725ESD-4 — Slotted 100 × 4 mm; 4725ESD-5 — Slotted 125 × 5 mm; 4722ESD-0 — Phillips #0 × 60 mm; 4722ESD-1 — Phillips #1 × 80 mm; 4722ESD-2 — Phillips #2 × 100 mm. Ergonomic Handle Design ESD Safe Dissipative Handles Oil and Acid Resistant Black Anti-Reflect and Anti-Peel Blade Finish Hardened Alloy Steel Blades — 52-60HRC Precision Machine Tips for Ultimate Screw Fit and No Cam-Out
Description
Model 4741ESD contains the following Screwdrivers. 4725ESD-3 — Slotted 75 × 3 mm; 4725ESD-4 — Slotted 100 × 4 mm; 4725ESD-5 — Slotted 125 × 5 mm; 4722ESD-0 — Phillips #0 × 60 mm; 4722ESD-1 — Phillips #1 × 80 mm; 4722ESD-2 — Phillips #2 × 100 mm. Ergonomic Handle Design ESD Safe Dissipative Handles Oil and Acid Resistant Black Anti-Reflect and Anti-Peel Blade Finish Hardened Alloy Steel Blades — 52-60HRC Precision Machine Tips for Ultimate Screw Fit and No Cam-Out

Suppliers

Company
Product
Description
Supplier Links
Screwdriver set,4725ESD 75X3MM,3X1/8in.,4725ESD 100X3MM,4X1/8in. - 70128092 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver set,4725ESD 75X3MM,3X1/8in.,4725ESD 100X3MM,4X1/8in.
70128092
Screwdriver set,4725ESD 75X3MM,3X1/8in.,4725ESD 100X3MM,4X1/8in. 70128092
Model 4741ESD contains the following Screwdrivers. 4725ESD-3 — Slotted 75 × 3 mm; 4725ESD-4 — Slotted 100 × 4 mm; 4725ESD-5 — Slotted 125 × 5 mm; 4722ESD-0 — Phillips #0 × 60 mm; 4722ESD-1 — Phillips #1 × 80 mm; 4722ESD-2 — Phillips #2 × 100 mm. Ergonomic Handle Design ESD Safe Dissipative Handles Oil and Acid Resistant Black Anti-Reflect and Anti-Peel Blade Finish Hardened Alloy Steel Blades — 52-60HRC Precision Machine Tips for Ultimate Screw Fit and No Cam-Out

Model 4741ESD contains the following Screwdrivers. 4725ESD-3 — Slotted 75 × 3 mm; 4725ESD-4 — Slotted 100 × 4 mm; 4725ESD-5 — Slotted 125 × 5 mm; 4722ESD-0 — Phillips #0 × 60 mm; 4722ESD-1 — Phillips #1 × 80 mm; 4722ESD-2 — Phillips #2 × 100 mm.

  • Ergonomic Handle Design
  • ESD Safe Dissipative Handles
  • Oil and Acid Resistant
  • Black Anti-Reflect and Anti-Peel Blade Finish
  • Hardened Alloy Steel Blades — 52-60HRC
  • Precision Machine Tips for Ultimate Screw Fit and No Cam-Out
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70128092
Product Name Screwdriver set,4725ESD 75X3MM,3X1/8in.,4725ESD 100X3MM,4X1/8in.
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2101 - WAGO
Specs
Drive Type PH1; PH2; PZ1; 2.5 x 0.4; 3.5 x 0.6; 5.5 x 1.0
View Details
Screwdriver Bits - 2042215 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Torx
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
View Details
Screwdriver Bit Sets - 215540 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Crosshead; Phillips
Overall Length 6.02 inch (153 mm)
Shaft Material Steel
View Details