ALLIED ELECTRONICS, INC.
70127861 -- RAM NV 16K-5% VTP 200NS
Allied Electronics, Inc.
RAM NV 16K-5% VTP 200NS
70127861
Description
RAM NV 16K-5% VTP 200NS
Description
RAM NV 16K-5% VTP 200NS
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
70127861 |
|
Product Name
|
RAM NV 16K-5% VTP 200NS |
|
Memory Category
|
SRAM Chip
|
|
Access Time
|
200 ns
|
|
Data Retention
|
10 years
|
|
Operating Temperature
|
0 to ? C (32 to ? F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
SRAM; SRAM Chip
Access Time
20 ns
Density
64 kbits
View Details
Memory Category
Flash
Access Time
25000 ns
Bits per Word
8 bits
View Details
Memory Category
SDRAM; DRAM Chip
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
64000 kbits
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
84-LCC (J-Lead)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers