Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
ALLIED ELECTRONICS, INC.
70127744 -- POWER SUPPLY IC, 3V, POWERCAP
Allied Electronics, Inc.
Power supply IC, 3V, PowerCap
70127744
Description
Power supply IC, 3V, PowerCap
Allied Electronics, Inc.
Done
Description
Power supply IC, 3V, PowerCap
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Power supply IC, 3V, PowerCap
70127744
Power supply IC, 3V, PowerCap
70127744
Power supply IC, 3V, PowerCap
Power supply IC, 3V, PowerCap
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Batteries
Product Number
70127744
Product Name
Power supply IC, 3V, PowerCap
Application
Oscillator
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
-10~50°C operating range with a reliable docking connector for seamless office use
AIM-OFD0-0480
View Details
AgozTech LLC
Honeywell Mobile Computer Replacement Battery – High-Capacity Rechargeable Power by AGOZ
AG-CK75BTR_HW-GBSC
View Details
Green Cubes Technology
SAFEFlex GSE Batteries
FBP-1800-80V
Specs
Voltage
80 volts
Capacity
420 ampere-hr
Width / Diameter
50 inch (1270 mm)
View Details
RS Components, Ltd.
Rechargeable Battery Packs
1253433
Specs
Secondary Batteries
Nickel-cadmium
Standard Cylindrical Battery Sizes
D
Specialty Cells
Battery Packs and Assemblies; D
View Details