Allied Electronics, Inc. Meter, Clamp; 600 A (AC); 600 VAC/VDC; 1999 Ohms; 40 to 400 Hz; 1.3 in. 70117572

Description
600 A (AC), 600 VAC⁄VDC, AC Clamp Meter Audible tone for continuity Common Features Measures AC Current Up to 600 A Measures AC/DC Voltage Up to 600 V Measures Resistance and Continuity 1.25" (33 mm) Jaw Opening Complete with Test Leads, 9 V Battery and Carrying Case Unique Features for Model 38389 True RMS Voltage and Current Measurements Measures DC Current Up to 600 A Measures Capacitance and Temperature Up to 1400°F (760°C) Includes Type K Temperature Probe
Description
600 A (AC), 600 VAC⁄VDC, AC Clamp Meter Audible tone for continuity Common Features Measures AC Current Up to 600 A Measures AC/DC Voltage Up to 600 V Measures Resistance and Continuity 1.25" (33 mm) Jaw Opening Complete with Test Leads, 9 V Battery and Carrying Case Unique Features for Model 38389 True RMS Voltage and Current Measurements Measures DC Current Up to 600 A Measures Capacitance and Temperature Up to 1400°F (760°C) Includes Type K Temperature Probe

Suppliers

Company
Product
Description
Supplier Links
Meter, Clamp; 600 A (AC); 600 VAC/VDC; 1999 Ohms; 40 to 400 Hz; 1.3 in. - 70117572 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Clamp; 600 A (AC); 600 VAC/VDC; 1999 Ohms; 40 to 400 Hz; 1.3 in.
70117572
Meter, Clamp; 600 A (AC); 600 VAC/VDC; 1999 Ohms; 40 to 400 Hz; 1.3 in. 70117572
600 A (AC), 600 VAC⁄VDC, AC Clamp Meter Audible tone for continuity Common Features Measures AC Current Up to 600 A Measures AC/DC Voltage Up to 600 V Measures Resistance and Continuity 1.25" (33 mm) Jaw Opening Complete with Test Leads, 9 V Battery and Carrying Case Unique Features for Model 38389 True RMS Voltage and Current Measurements Measures DC Current Up to 600 A Measures Capacitance and Temperature Up to 1400°F (760°C) Includes Type K Temperature Probe

600 A (AC), 600 VAC⁄VDC, AC Clamp Meter

  • Audible tone for continuity
    Common Features
  • Measures AC Current Up to 600 A
  • Measures AC/DC Voltage Up to 600 V
  • Measures Resistance and Continuity
  • 1.25" (33 mm) Jaw Opening
  • Complete with Test Leads, 9 V Battery and Carrying Case
    Unique Features for Model 38389
  • True RMS Voltage and Current Measurements
  • Measures DC Current Up to 600 A
  • Measures Capacitance and Temperature Up to 1400°F (760°C)
  • Includes Type K Temperature Probe
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Clamp Meters
Product Number 70117572
Product Name Meter, Clamp; 600 A (AC); 600 VAC/VDC; 1999 Ohms; 40 to 400 Hz; 1.3 in.
Measurement Type AC; DC; AC / DC
DC Voltage 600 volts
AC Voltage 600 volts
AC Current 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1624458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 100 kohms
View Details
UT219PV Solar Pro AC/DC Clamp Meter - UT219PV - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details