Allied Electronics, Inc. Adapter, 120 VAC 70117571

Description
Measures Inductance Up to 2000 H with Max. Resolution of 0.1 μH Measures Capacitance Up to 2000 μF with Max. Resolution of 0.1 pF Measures Resistance Up to 20 Mω with Max. Resolution 0f 0.001 ω Basic Accuracy 0.7% for Inductance and Capacitance, 0.5% for Resistance Dual Display Provides 20,000 Count Resolution of Inductance, Capacitance or Resistance and 10,000 Count Resolution of Q, Dissipation or Resistance Built-In Test Fixture or Use External Test Leads Can Be Powered By Optional AC Adapter Includes 9 V Battery, Protective Holster and Test Leads
Description
Measures Inductance Up to 2000 H with Max. Resolution of 0.1 μH Measures Capacitance Up to 2000 μF with Max. Resolution of 0.1 pF Measures Resistance Up to 20 Mω with Max. Resolution 0f 0.001 ω Basic Accuracy 0.7% for Inductance and Capacitance, 0.5% for Resistance Dual Display Provides 20,000 Count Resolution of Inductance, Capacitance or Resistance and 10,000 Count Resolution of Q, Dissipation or Resistance Built-In Test Fixture or Use External Test Leads Can Be Powered By Optional AC Adapter Includes 9 V Battery, Protective Holster and Test Leads

Suppliers

Company
Product
Description
Supplier Links
Adapter, 120 VAC - 70117571 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, 120 VAC
70117571
Adapter, 120 VAC 70117571
Measures Inductance Up to 2000 H with Max. Resolution of 0.1 μH Measures Capacitance Up to 2000 μF with Max. Resolution of 0.1 pF Measures Resistance Up to 20 Mω with Max. Resolution 0f 0.001 ω Basic Accuracy 0.7% for Inductance and Capacitance, 0.5% for Resistance Dual Display Provides 20,000 Count Resolution of Inductance, Capacitance or Resistance and 10,000 Count Resolution of Q, Dissipation or Resistance Built-In Test Fixture or Use External Test Leads Can Be Powered By Optional AC Adapter Includes 9 V Battery, Protective Holster and Test Leads

  • Measures Inductance Up to 2000 H with Max. Resolution of 0.1 μH
  • Measures Capacitance Up to 2000 μF with Max. Resolution of 0.1 pF
  • Measures Resistance Up to 20 MΩ with Max. Resolution 0f 0.001 Ω
  • Basic Accuracy 0.7% for Inductance and Capacitance, 0.5% for Resistance
  • Dual Display Provides 20,000 Count Resolution of Inductance, Capacitance or Resistance and 10,000 Count Resolution of Q, Dissipation or Resistance
  • Built-In Test Fixture or Use External Test Leads
  • Can Be Powered By Optional AC Adapter
  • Includes 9 V Battery, Protective Holster and Test Leads
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70117571
Product Name Adapter, 120 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6900-ea-pu-12000-80-6u-wc-32119 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Power Supply - 18799789 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details