Allied Electronics, Inc. Insulation Tester/Megohmmeter; Insulation Resistance; 2000 Megohms (Test Range) 70117357

Description
Bench Multimeter, 200 mVac⁄mVdc Voltage Rating, 200 μA Current Rating 0.65 in. 3-1⁄2 digit LCD display 2.5 readings per Sec. sample rate 600 VAC AC voltage range Features 1 mA Test Current Ensures 1000 V/500 V/250 V Rated Test Voltage Three Test Ranges: 2000 Mω/1000 V, 200 Mω/500 V, 200 Mω/250 V Safety Power Lock Enables Hands Free Operation for 3 Minute Test Automatic Discharge when Safety “Press to Test” Button Is Released Auto Power Off and Data Hold, Large 0.65" LCD Display Overload Protection Measures Resistance to 200 ω Plus Volts to 600 VAC Fast Response for Both Continuity and Low Resistance Testing Complete with 6 AA 1.5 V Batteries, Heavy-Duty 30" Test Leads, Alligator Clip, Large Probe and Case with Neck-Strap
Description
Bench Multimeter, 200 mVac⁄mVdc Voltage Rating, 200 μA Current Rating 0.65 in. 3-1⁄2 digit LCD display 2.5 readings per Sec. sample rate 600 VAC AC voltage range Features 1 mA Test Current Ensures 1000 V/500 V/250 V Rated Test Voltage Three Test Ranges: 2000 Mω/1000 V, 200 Mω/500 V, 200 Mω/250 V Safety Power Lock Enables Hands Free Operation for 3 Minute Test Automatic Discharge when Safety “Press to Test” Button Is Released Auto Power Off and Data Hold, Large 0.65" LCD Display Overload Protection Measures Resistance to 200 ω Plus Volts to 600 VAC Fast Response for Both Continuity and Low Resistance Testing Complete with 6 AA 1.5 V Batteries, Heavy-Duty 30" Test Leads, Alligator Clip, Large Probe and Case with Neck-Strap

Suppliers

Company
Product
Description
Supplier Links
Insulation Tester/Megohmmeter; Insulation Resistance; 2000 Megohms (Test Range) - 70117357 - Allied Electronics, Inc.
Fort Worth, TX, USA
Insulation Tester/Megohmmeter; Insulation Resistance; 2000 Megohms (Test Range)
70117357
Insulation Tester/Megohmmeter; Insulation Resistance; 2000 Megohms (Test Range) 70117357
Bench Multimeter, 200 mVac⁄mVdc Voltage Rating, 200 μA Current Rating 0.65 in. 3-1⁄2 digit LCD display 2.5 readings per Sec. sample rate 600 VAC AC voltage range Features 1 mA Test Current Ensures 1000 V/500 V/250 V Rated Test Voltage Three Test Ranges: 2000 Mω/1000 V, 200 Mω/500 V, 200 Mω/250 V Safety Power Lock Enables Hands Free Operation for 3 Minute Test Automatic Discharge when Safety “Press to Test” Button Is Released Auto Power Off and Data Hold, Large 0.65" LCD Display Overload Protection Measures Resistance to 200 ω Plus Volts to 600 VAC Fast Response for Both Continuity and Low Resistance Testing Complete with 6 AA 1.5 V Batteries, Heavy-Duty 30" Test Leads, Alligator Clip, Large Probe and Case with Neck-Strap

Bench Multimeter, 200 mVac⁄mVdc Voltage Rating, 200 μA Current Rating

  • 0.65 in. 3-1⁄2 digit LCD display
  • 2.5 readings per Sec. sample rate
  • 600 VAC AC voltage range
    Features
  • 1 mA Test Current Ensures 1000 V/500 V/250 V Rated Test Voltage
  • Three Test Ranges: 2000 MΩ/1000 V, 200 MΩ/500 V, 200 MΩ/250 V
  • Safety Power Lock Enables Hands Free Operation for 3 Minute Test
  • Automatic Discharge when Safety “Press to Test” Button Is Released
  • Auto Power Off and Data Hold, Large 0.65" LCD Display
  • Overload Protection
  • Measures Resistance to 200 Ω Plus Volts to 600 VAC
  • Fast Response for Both Continuity and Low Resistance Testing
  • Complete with 6 AA 1.5 V Batteries, Heavy-Duty 30" Test Leads, Alligator Clip, Large Probe and Case with Neck-Strap
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Resistance Meters
Product Number 70117357
Product Name Insulation Tester/Megohmmeter; Insulation Resistance; 2000 Megohms (Test Range)
Form Factor Bench top; Handheld
Unlock Full Specs
to access all available technical data

Similar Products

UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
Multimeters - 7356013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
Standards and Certifications RoHS
View Details
High Resistance Meter - Model HR2 - AlphaLab, Inc.
Specs
Form Factor Handheld
Display Digits 5 Digits
Options & Features Battery powered
View Details