70117356 -- METER, CLAMP; 400 A (AC/DC); 100; 0.9 IN.; 7.2 IN. H X 2.5 IN. W X 1.4 IN. D; I
Allied Electronics, Inc.Meter, Clamp; 400 A (AC/DC); 100; 0.9 in.; 7.2 in. H x 2.5 in. W x 1.4 in. D; I70117356
Description
Features
Measures Upto 400 A with Maximum AC/DC Resolution of 10 mA
Measures Frequency Through the Clamp Jaw Upto 10 kHz
Complete with Wrist Strap, 2 AA Batteries and Carrying Case
Compact Design is Ideal for Tight Wire Bundles
High Resolution
Large 4000 Count LCD with fast segment Bargraph
One-Touch Zero for DC Current
0.9" Jaw Size for Wires Upto 4/0 AWG
Allied Electronics, Inc.
Done
Description
Features
Measures Upto 400 A with Maximum AC/DC Resolution of 10 mA
Measures Frequency Through the Clamp Jaw Upto 10 kHz
Complete with Wrist Strap, 2 AA Batteries and Carrying Case
Compact Design is Ideal for Tight Wire Bundles
High Resolution
Large 4000 Count LCD with fast segment Bargraph
One-Touch Zero for DC Current
0.9" Jaw Size for Wires Upto 4/0 AWG
Meter, Clamp; 400 A (AC/DC); 100; 0.9 in.; 7.2 in. H x 2.5 in. W x 1.4 in. D; I
70117356
Meter, Clamp; 400 A (AC/DC); 100; 0.9 in.; 7.2 in. H x 2.5 in. W x 1.4 in. D; I
70117356
Features
Measures Upto 400 A with Maximum AC/DC Resolution of 10 mA
Measures Frequency Through the Clamp Jaw Upto 10 kHz
Complete with Wrist Strap, 2 AA Batteries and Carrying Case
Compact Design is Ideal for Tight Wire Bundles
High Resolution
Large 4000 Count LCD with fast segment Bargraph
One-Touch Zero for DC Current
0.9" Jaw Size for Wires Upto 4/0 AWG
Features
Measures Upto 400 A with Maximum AC/DC Resolution of 10 mA
Measures Frequency Through the Clamp Jaw Upto 10 kHz
Complete with Wrist Strap, 2 AA Batteries and Carrying Case
Compact Design is Ideal for Tight Wire Bundles
High Resolution
Large 4000 Count LCD with fast segment Bargraph
One-Touch Zero for DC Current
0.9" Jaw Size for Wires Upto 4/0 AWG
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Digital Ammeters
Product Number
70117356
Product Name
Meter, Clamp; 400 A (AC/DC); 100; 0.9 in.; 7.2 in. H x 2.5 in. W x 1.4 in. D; I