Allied Electronics, Inc. Multimeter; 300 mV, 3 V, 30 V, 300 V, 500 V Voltage, Range, DC; 40 to 400 Hz 70117352

Description
Pen Multimeter, 30, 300 mA Current Rating, 40 to 400 Frequency Range Measuring AC or DC voltage, AC or DC current, resistance and diodes Used as a logic test pen This instrument is a 3200 count pen style digital multimeter. It can be used for measuring AC or DC voltage, AC or DC current, resistance, diodes and continuity. It can also be used as a logic test pen. The measuring ranges are changed automatically or ca
Description
Pen Multimeter, 30, 300 mA Current Rating, 40 to 400 Frequency Range Measuring AC or DC voltage, AC or DC current, resistance and diodes Used as a logic test pen This instrument is a 3200 count pen style digital multimeter. It can be used for measuring AC or DC voltage, AC or DC current, resistance, diodes and continuity. It can also be used as a logic test pen. The measuring ranges are changed automatically or ca

Suppliers

Company
Product
Description
Supplier Links
Multimeter; 300 mV, 3 V, 30 V, 300 V, 500 V Voltage, Range, DC; 40 to 400 Hz - 70117352 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter; 300 mV, 3 V, 30 V, 300 V, 500 V Voltage, Range, DC; 40 to 400 Hz
70117352
Multimeter; 300 mV, 3 V, 30 V, 300 V, 500 V Voltage, Range, DC; 40 to 400 Hz 70117352
Pen Multimeter, 30, 300 mA Current Rating, 40 to 400 Frequency Range Measuring AC or DC voltage, AC or DC current, resistance and diodes Used as a logic test pen This instrument is a 3200 count pen style digital multimeter. It can be used for measuring AC or DC voltage, AC or DC current, resistance, diodes and continuity. It can also be used as a logic test pen. The measuring ranges are changed automatically or ca

Pen Multimeter, 30, 300 mA Current Rating, 40 to 400 Frequency Range

  • Measuring AC or DC voltage, AC or DC current, resistance and diodes
  • Used as a logic test pen
    This instrument is a 3200 count pen style digital multimeter. It can be used for measuring AC or DC voltage, AC or DC current, resistance, diodes and continuity. It can also be used as a logic test pen. The measuring ranges are changed automatically or ca
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70117352
Product Name Multimeter; 300 mV, 3 V, 30 V, 300 V, 500 V Voltage, Range, DC; 40 to 400 Hz
Form Factor Handheld
Measurement Type AC; DC; AC / DC
Standards and Certifications UL
DC Voltage 0.3000 to 500 volts
AC Voltage 3 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

UT8802E 4.5 Digit Value-Series Bench Digital Multimeter - UT8802E - Uni-Trend US
Specs
Form Factor Bench top
Output Interface LAN
Standards and Certifications RoHS; CE Marking
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
Multimeters - 1233235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details