Allied Electronics, Inc. Thermometer; -20 to 320 degC; +2% of Reading/+4 degF (2 degC) whichever is grea 70117339

Description
InfraRed Thermometer with Laser Pointer IR sensor Measurement trigger Battery compartment Features °F/°C Switchable Measures to 600°F without Contact Super Large LCD Display with Backlighting Built-In Laser Pointer to Improve Aim Fixed Emissivity (0.95) Covers 90% of Surface Applications Narrow Field of View (at 6" Distance Measure 1" Target) Power Off By Releasing Trigger Complete with 9 V Battery Applications Measure Surface Temperature of Objects Difficult to Reach or Unsafe to Contact Measure Hot Spots in Electrical Panels and Equipment In-Process Temperature Measurement
Description
InfraRed Thermometer with Laser Pointer IR sensor Measurement trigger Battery compartment Features °F/°C Switchable Measures to 600°F without Contact Super Large LCD Display with Backlighting Built-In Laser Pointer to Improve Aim Fixed Emissivity (0.95) Covers 90% of Surface Applications Narrow Field of View (at 6" Distance Measure 1" Target) Power Off By Releasing Trigger Complete with 9 V Battery Applications Measure Surface Temperature of Objects Difficult to Reach or Unsafe to Contact Measure Hot Spots in Electrical Panels and Equipment In-Process Temperature Measurement

Suppliers

Company
Product
Description
Supplier Links
Thermometer; -20 to 320 degC; +2% of Reading/+4 degF (2 degC) whichever is grea - 70117339 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermometer; -20 to 320 degC; +2% of Reading/+4 degF (2 degC) whichever is grea
70117339
Thermometer; -20 to 320 degC; +2% of Reading/+4 degF (2 degC) whichever is grea 70117339
InfraRed Thermometer with Laser Pointer IR sensor Measurement trigger Battery compartment Features °F/°C Switchable Measures to 600°F without Contact Super Large LCD Display with Backlighting Built-In Laser Pointer to Improve Aim Fixed Emissivity (0.95) Covers 90% of Surface Applications Narrow Field of View (at 6" Distance Measure 1" Target) Power Off By Releasing Trigger Complete with 9 V Battery Applications Measure Surface Temperature of Objects Difficult to Reach or Unsafe to Contact Measure Hot Spots in Electrical Panels and Equipment In-Process Temperature Measurement

InfraRed Thermometer with Laser Pointer

  • IR sensor
  • Measurement trigger
  • Battery compartment
    Features
  • °F/°C Switchable
  • Measures to 600°F without Contact
  • Super Large LCD Display with Backlighting
  • Built-In Laser Pointer to Improve Aim
  • Fixed Emissivity (0.95) Covers 90% of Surface Applications
  • Narrow Field of View (at 6" Distance Measure 1" Target)
  • Power Off By Releasing Trigger
  • Complete with 9 V Battery
    Applications
  • Measure Surface Temperature of Objects Difficult to Reach or Unsafe to Contact
  • Measure Hot Spots in Electrical Panels and Equipment
  • In-Process Temperature Measurement
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Thermometers
Product Number 70117339
Product Name Thermometer; -20 to 320 degC; +2% of Reading/+4 degF (2 degC) whichever is grea
Range -20 to 320 C (-4 to 608 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Response IR Thermometer with Color Alert, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -20 to 650 C (-4 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Thermometer - PCE-T312N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -210 to 1372 C (-346 to 2502 F)
Digital Battery Powered
View Details
Digital Thermometers - 2195350 - RS Components, Ltd.
Specs
Range 1372 C (2502 F)
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Range -35 to 450 C (-31 to 842 F)
View Details