Allied Electronics, Inc. Multimeter; 0.1 mV to 600 V Voltage, Range, DC; 0.01 nF to 100 uF; RS-232 70117337

Description
2000 Counts Backlit Display, Multimeter with IR Thermometer Low current capability measure down to 0.1 uA Audible and visual input alerts Easy to read 1 in. digits on backlit display IR thermometer has 8:1 distance to target ratio, 0.95 fixed emissivity true rms manual range Complete with CAT III test leads, Rugged multimeter with built-in non-contact infrared thermometer and true rms functions
Description
2000 Counts Backlit Display, Multimeter with IR Thermometer Low current capability measure down to 0.1 uA Audible and visual input alerts Easy to read 1 in. digits on backlit display IR thermometer has 8:1 distance to target ratio, 0.95 fixed emissivity true rms manual range Complete with CAT III test leads, Rugged multimeter with built-in non-contact infrared thermometer and true rms functions

Suppliers

Company
Product
Description
Supplier Links
Multimeter; 0.1 mV to 600 V Voltage, Range, DC; 0.01 nF to 100 uF; RS-232 - 70117337 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter; 0.1 mV to 600 V Voltage, Range, DC; 0.01 nF to 100 uF; RS-232
70117337
Multimeter; 0.1 mV to 600 V Voltage, Range, DC; 0.01 nF to 100 uF; RS-232 70117337
2000 Counts Backlit Display, Multimeter with IR Thermometer Low current capability measure down to 0.1 uA Audible and visual input alerts Easy to read 1 in. digits on backlit display IR thermometer has 8:1 distance to target ratio, 0.95 fixed emissivity true rms manual range Complete with CAT III test leads, Rugged multimeter with built-in non-contact infrared thermometer and true rms functions

2000 Counts Backlit Display, Multimeter with IR Thermometer

  • Low current capability measure down to 0.1 uA
  • Audible and visual input alerts
  • Easy to read 1 in. digits on backlit display
  • IR thermometer has 8:1 distance to target ratio, 0.95 fixed emissivity true rms manual range
  • Complete with CAT III test leads,
    Rugged multimeter with built-in non-contact infrared thermometer and true rms functions
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70117337
Product Name Multimeter; 0.1 mV to 600 V Voltage, Range, DC; 0.01 nF to 100 uF; RS-232
Form Factor Handheld
Measurement Type AC; DC
DC Voltage 1.00E-4 to 600 volts
AC Voltage 1.00E-4 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
UT131A Palm Size Digital Multimeter with Capacitance Testing - UT131A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details