Allied Electronics, Inc. Power Supply; 0 to 30 V; 0 to 3; 110/220 VAC, 50/60 Hz; Digital 70117334

Description
Programmable DC Power Supply, 100 W (Max.) Power Rating Easy snap terminals for 5 V and 12 V outputs Overload and shortcircuit protection Constant voltage or current Current limiting front panel LED indicator Binding post terminals for variable supply Features Adjustable 0 to 3 A and 0 to 30 V Output Separate Display for Current and Voltage Fixed 5 V and 12 V Outputs; 0.5 A Continuous, 1 A Max. Overload and Short Circuit Protection Easy Snap Terminals for Fixed Outputs Binding Post Terminals for Variable Output
Description
Programmable DC Power Supply, 100 W (Max.) Power Rating Easy snap terminals for 5 V and 12 V outputs Overload and shortcircuit protection Constant voltage or current Current limiting front panel LED indicator Binding post terminals for variable supply Features Adjustable 0 to 3 A and 0 to 30 V Output Separate Display for Current and Voltage Fixed 5 V and 12 V Outputs; 0.5 A Continuous, 1 A Max. Overload and Short Circuit Protection Easy Snap Terminals for Fixed Outputs Binding Post Terminals for Variable Output

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 0 to 30 V; 0 to 3; 110/220 VAC, 50/60 Hz; Digital - 70117334 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 0 to 30 V; 0 to 3; 110/220 VAC, 50/60 Hz; Digital
70117334
Power Supply; 0 to 30 V; 0 to 3; 110/220 VAC, 50/60 Hz; Digital 70117334
Programmable DC Power Supply, 100 W (Max.) Power Rating Easy snap terminals for 5 V and 12 V outputs Overload and shortcircuit protection Constant voltage or current Current limiting front panel LED indicator Binding post terminals for variable supply Features Adjustable 0 to 3 A and 0 to 30 V Output Separate Display for Current and Voltage Fixed 5 V and 12 V Outputs; 0.5 A Continuous, 1 A Max. Overload and Short Circuit Protection Easy Snap Terminals for Fixed Outputs Binding Post Terminals for Variable Output

Programmable DC Power Supply, 100 W (Max.) Power Rating

  • Easy snap terminals for 5 V and 12 V outputs
  • Overload and shortcircuit protection
  • Constant voltage or current
  • Current limiting front panel LED indicator
  • Binding post terminals for variable supply
    Features
  • Adjustable 0 to 3 A and 0 to 30 V Output
  • Separate Display for Current and Voltage
  • Fixed 5 V and 12 V Outputs; 0.5 A Continuous, 1 A Max.
  • Overload and Short Circuit Protection
  • Easy Snap Terminals for Fixed Outputs
  • Binding Post Terminals for Variable Output
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70117334
Product Name Power Supply; 0 to 30 V; 0 to 3; 110/220 VAC, 50/60 Hz; Digital
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - AFL27003R3S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 3.3 volts
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details