Allied Electronics, Inc. Power Supply; 0 to 30 V; 0 to 3; 110/220 VAC, 50/60 Hz; Analog; lt 0.05% 10 mV 70117333

Description
Programmable DC Power Supply, 100 W (Max.) Power Rating Easy snap terminals for 5 V and 12 V outputs Overload and shortcircuit protection Constant voltage or current Current limiting front panel LED indicator Binding post terminals for variable supply Features Adjustable 0 to 3 A and 0 to 30 V Output Separate Display for Current and Voltage Fixed 5 V and 12 V Outputs; 0.5 A Continuous, 1 A Max. Overload and Short Circuit Protection Easy Snap Terminals for Fixed Outputs Binding Post Terminals for Variable Output
Description
Programmable DC Power Supply, 100 W (Max.) Power Rating Easy snap terminals for 5 V and 12 V outputs Overload and shortcircuit protection Constant voltage or current Current limiting front panel LED indicator Binding post terminals for variable supply Features Adjustable 0 to 3 A and 0 to 30 V Output Separate Display for Current and Voltage Fixed 5 V and 12 V Outputs; 0.5 A Continuous, 1 A Max. Overload and Short Circuit Protection Easy Snap Terminals for Fixed Outputs Binding Post Terminals for Variable Output

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 0 to 30 V; 0 to 3; 110/220 VAC, 50/60 Hz; Analog; lt 0.05% 10 mV - 70117333 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 0 to 30 V; 0 to 3; 110/220 VAC, 50/60 Hz; Analog; lt 0.05% 10 mV
70117333
Power Supply; 0 to 30 V; 0 to 3; 110/220 VAC, 50/60 Hz; Analog; lt 0.05% 10 mV 70117333
Programmable DC Power Supply, 100 W (Max.) Power Rating Easy snap terminals for 5 V and 12 V outputs Overload and shortcircuit protection Constant voltage or current Current limiting front panel LED indicator Binding post terminals for variable supply Features Adjustable 0 to 3 A and 0 to 30 V Output Separate Display for Current and Voltage Fixed 5 V and 12 V Outputs; 0.5 A Continuous, 1 A Max. Overload and Short Circuit Protection Easy Snap Terminals for Fixed Outputs Binding Post Terminals for Variable Output

Programmable DC Power Supply, 100 W (Max.) Power Rating

  • Easy snap terminals for 5 V and 12 V outputs
  • Overload and shortcircuit protection
  • Constant voltage or current
  • Current limiting front panel LED indicator
  • Binding post terminals for variable supply
    Features
  • Adjustable 0 to 3 A and 0 to 30 V Output
  • Separate Display for Current and Voltage
  • Fixed 5 V and 12 V Outputs; 0.5 A Continuous, 1 A Max.
  • Overload and Short Circuit Protection
  • Easy Snap Terminals for Fixed Outputs
  • Binding Post Terminals for Variable Output
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70117333
Product Name Power Supply; 0 to 30 V; 0 to 3; 110/220 VAC, 50/60 Hz; Analog; lt 0.05% 10 mV
DC Output Voltage 5.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9080-50-1u-29382 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 50 amps
View Details