Allied Electronics, Inc. Converter; Digital to Analog Converter;8 Bits; 16; DIP; to V; -40 degC 70117319

Description
CMOS 8-Bit Buffered Multiplying DAC, 5 pF (Max.) @ 25°C Input Capacitance Microprocessor compatible (6800, 8085, Z80, Etc.) TTL⁄CMOS compatible inputs On-Chip data Latchs Endpoint linearity Low power consumption Monotonicity guaranteed (Full Temperature Range) Latch free (No Protection Schottkyyy Required) The AD7524 is a low cost, 8-bit monolithic CMOS DAC designed for direct interface to MOSt microprocessors. Basically an 8-bit DAC with input Latchs, the AD7524’s load cycle is similar to the “write” cycle of a random access memory. Using an Advance D thin-film on CMOS fabrication process, the AD7524 provides accuracy to 1⁄8 LSB with a typical power dissipation of less than 10 mW.
Description
CMOS 8-Bit Buffered Multiplying DAC, 5 pF (Max.) @ 25°C Input Capacitance Microprocessor compatible (6800, 8085, Z80, Etc.) TTL⁄CMOS compatible inputs On-Chip data Latchs Endpoint linearity Low power consumption Monotonicity guaranteed (Full Temperature Range) Latch free (No Protection Schottkyyy Required) The AD7524 is a low cost, 8-bit monolithic CMOS DAC designed for direct interface to MOSt microprocessors. Basically an 8-bit DAC with input Latchs, the AD7524’s load cycle is similar to the “write” cycle of a random access memory. Using an Advance D thin-film on CMOS fabrication process, the AD7524 provides accuracy to 1⁄8 LSB with a typical power dissipation of less than 10 mW.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Converter; Digital to Analog Converter;8 Bits; 16; DIP; to V; -40 degC
70117319
Converter; Digital to Analog Converter;8 Bits; 16; DIP; to V; -40 degC 70117319
CMOS 8-Bit Buffered Multiplying DAC, 5 pF (Max.) @ 25°C Input Capacitance Microprocessor compatible (6800, 8085, Z80, Etc.) TTL⁄CMOS compatible inputs On-Chip data Latchs Endpoint linearity Low power consumption Monotonicity guaranteed (Full Temperature Range) Latch free (No Protection Schottkyyy Required) The AD7524 is a low cost, 8-bit monolithic CMOS DAC designed for direct interface to MOSt microprocessors. Basically an 8-bit DAC with input Latchs, the AD7524’s load cycle is similar to the “write” cycle of a random access memory. Using an Advance D thin-film on CMOS fabrication process, the AD7524 provides accuracy to 1⁄8 LSB with a typical power dissipation of less than 10 mW.

CMOS 8-Bit Buffered Multiplying DAC, 5 pF (Max.) @ 25°C Input Capacitance

  • Microprocessor compatible (6800, 8085, Z80, Etc.)
  • TTL⁄CMOS compatible inputs
  • On-Chip data Latchs
  • Endpoint linearity
  • Low power consumption
  • Monotonicity guaranteed (Full Temperature Range)
  • Latch free (No Protection Schottkyyy Required)
    The AD7524 is a low cost, 8-bit monolithic CMOS DAC designed for direct interface to MOSt microprocessors. Basically an 8-bit DAC with input Latchs, the AD7524’s load cycle is similar to the “write” cycle of a random access memory. Using an Advance D thin-film on CMOS fabrication process, the AD7524 provides accuracy to 1⁄8 LSB with a typical power dissipation of less than 10 mW.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 70117319
Product Name Converter; Digital to Analog Converter;8 Bits; 16; DIP; to V; -40 degC
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

DAC3282 Dual 16 bit 625MSPS Communications DAC - DAC3282IRGZT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1922231 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8866301LX - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 0.5000 LSB
View Details