Allied Electronics, Inc. Transducer, Two-Terminal IC; + 0.5 degC; Temperature; -55 degC; 150 degC; + 0 70117312

Description
Two-Terminal IC Temperature Transducer, ± 0.5°C Accuracy, -55 to +150°C Operating Temperature Probe compatible ceramic sensor package 2-terminal device: voltage in⁄current out Sensor isolation from case Low cost The AD590 is a 2-terminal integrated circuit temperature transducer that produces an output current proportional to absolute temperature. State-of-the-art laser trimming at the wafer level in conjunction with extensive final testing ensures that AD590 units are easily interchangeable.
Description
Two-Terminal IC Temperature Transducer, ± 0.5°C Accuracy, -55 to +150°C Operating Temperature Probe compatible ceramic sensor package 2-terminal device: voltage in⁄current out Sensor isolation from case Low cost The AD590 is a 2-terminal integrated circuit temperature transducer that produces an output current proportional to absolute temperature. State-of-the-art laser trimming at the wafer level in conjunction with extensive final testing ensures that AD590 units are easily interchangeable.

Suppliers

Company
Product
Description
Supplier Links
Transducer, Two-Terminal IC; + 0.5 degC; Temperature; -55 degC; 150 degC; + 0 - 70117312 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transducer, Two-Terminal IC; + 0.5 degC; Temperature; -55 degC; 150 degC; + 0
70117312
Transducer, Two-Terminal IC; + 0.5 degC; Temperature; -55 degC; 150 degC; + 0 70117312
Two-Terminal IC Temperature Transducer, ± 0.5°C Accuracy, -55 to +150°C Operating Temperature Probe compatible ceramic sensor package 2-terminal device: voltage in⁄current out Sensor isolation from case Low cost The AD590 is a 2-terminal integrated circuit temperature transducer that produces an output current proportional to absolute temperature. State-of-the-art laser trimming at the wafer level in conjunction with extensive final testing ensures that AD590 units are easily interchangeable.

Two-Terminal IC Temperature Transducer, ± 0.5°C Accuracy, -55 to +150°C Operating Temperature

  • Probe compatible ceramic sensor package
  • 2-terminal device: voltage in⁄current out
  • Sensor isolation from case
  • Low cost
    The AD590 is a 2-terminal integrated circuit temperature transducer that produces an output current proportional to absolute temperature. State-of-the-art laser trimming at the wafer level in conjunction with extensive final testing ensures that AD590 units are easily interchangeable.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Sensor Chips
Product Number 70117312
Product Name Transducer, Two-Terminal IC; + 0.5 degC; Temperature; -55 degC; 150 degC; + 0
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FS-REEL - 937094-TMP37FS-REEL - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details