Allied Electronics, Inc. Amplifier; Operational; + 5 V (Typ.); 9.5 mA (Typ.); 100 nA (Typ.); 0 degC 70117273

Description
High Speed Sample-and-Hold Amplifier, 0 to +70 °C Operating Temperature Range Acquisition time to 0.01%: 250 ns (typ.) 95 mW low power dissipation 0.02 mV⁄ms low droop rate Fully specified and tested hold mode distortion -85 dB total harmonic distortion 50 ps maximum aperture jitter Internal hold capacitor Configured as a unity gain amplifier and uses a patented self-correcting architecture that minimizes hold mode errors and ensures accuracy over temperature.
Description
High Speed Sample-and-Hold Amplifier, 0 to +70 °C Operating Temperature Range Acquisition time to 0.01%: 250 ns (typ.) 95 mW low power dissipation 0.02 mV⁄ms low droop rate Fully specified and tested hold mode distortion -85 dB total harmonic distortion 50 ps maximum aperture jitter Internal hold capacitor Configured as a unity gain amplifier and uses a patented self-correcting architecture that minimizes hold mode errors and ensures accuracy over temperature.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Amplifier; Operational; + 5 V (Typ.); 9.5 mA (Typ.); 100 nA (Typ.); 0 degC
70117273
Amplifier; Operational; + 5 V (Typ.); 9.5 mA (Typ.); 100 nA (Typ.); 0 degC 70117273
High Speed Sample-and-Hold Amplifier, 0 to +70 °C Operating Temperature Range Acquisition time to 0.01%: 250 ns (typ.) 95 mW low power dissipation 0.02 mV⁄ms low droop rate Fully specified and tested hold mode distortion -85 dB total harmonic distortion 50 ps maximum aperture jitter Internal hold capacitor Configured as a unity gain amplifier and uses a patented self-correcting architecture that minimizes hold mode errors and ensures accuracy over temperature.

High Speed Sample-and-Hold Amplifier, 0 to +70 °C Operating Temperature Range

  • Acquisition time to 0.01%: 250 ns (typ.)
  • 95 mW low power dissipation
  • 0.02 mV⁄ms low droop rate
  • Fully specified and tested hold mode distortion
  • -85 dB total harmonic distortion
  • 50 ps maximum aperture jitter
  • Internal hold capacitor
    Configured as a unity gain amplifier and uses a patented self-correcting architecture that minimizes hold mode errors and ensures accuracy over temperature.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70117273
Product Name Amplifier; Operational; + 5 V (Typ.); 9.5 mA (Typ.); 100 nA (Typ.); 0 degC
Supply Voltage (VS) 5 volts
Source Current (IS) 9.5 milliamps
VOS -5 to 5 millivolts
IBIAS 0.1000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3584JM - Lingto Electronic Limited
Specs
Source Current (IS) 6.5 milliamps
View Details
Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2721SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 10 µA
View Details
5 suppliers
Op Amps - 1922755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details