Allied Electronics, Inc. Amplifier, Low Noise;Instrumentation;+/-18V;280muA;570kHz;0.12muV p-p;18 Lead CE 70117260

Description
Precision Instrumentation Amplifier, ±18 V Maximum Supply Voltage, 570 kHz Bandwidth Low offset voltage: 50 mV Max Very low offset voltage drift: 0.3 mV⁄8C Max Excellent output drive: 610 V at 650 mA Capacitive load stability: to 1 mF Gain range: 0.1 to 10,000 Excellent linearity: 16-Bit at G == 1000 May be configured as a precision The AMP01 is a monolithic instrumentation amplifier. The conventional features of an instrumentation amplifier with a high current output stage. The output remains stable with high capacitance loads (1 mF), a unique ability for an instrumentation amplifier. Consequently, the AMP01 can amplify low level signals for transmission through long cables without requiring an output buffer. The output stage may be configured as a voltage or current generator.
Description
Precision Instrumentation Amplifier, ±18 V Maximum Supply Voltage, 570 kHz Bandwidth Low offset voltage: 50 mV Max Very low offset voltage drift: 0.3 mV⁄8C Max Excellent output drive: 610 V at 650 mA Capacitive load stability: to 1 mF Gain range: 0.1 to 10,000 Excellent linearity: 16-Bit at G == 1000 May be configured as a precision The AMP01 is a monolithic instrumentation amplifier. The conventional features of an instrumentation amplifier with a high current output stage. The output remains stable with high capacitance loads (1 mF), a unique ability for an instrumentation amplifier. Consequently, the AMP01 can amplify low level signals for transmission through long cables without requiring an output buffer. The output stage may be configured as a voltage or current generator.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Amplifier, Low Noise;Instrumentation;+/-18V;280muA;570kHz;0.12muV p-p;18 Lead CE
70117260
Amplifier, Low Noise;Instrumentation;+/-18V;280muA;570kHz;0.12muV p-p;18 Lead CE 70117260
Precision Instrumentation Amplifier, ±18 V Maximum Supply Voltage, 570 kHz Bandwidth Low offset voltage: 50 mV Max Very low offset voltage drift: 0.3 mV⁄8C Max Excellent output drive: 610 V at 650 mA Capacitive load stability: to 1 mF Gain range: 0.1 to 10,000 Excellent linearity: 16-Bit at G == 1000 May be configured as a precision The AMP01 is a monolithic instrumentation amplifier. The conventional features of an instrumentation amplifier with a high current output stage. The output remains stable with high capacitance loads (1 mF), a unique ability for an instrumentation amplifier. Consequently, the AMP01 can amplify low level signals for transmission through long cables without requiring an output buffer. The output stage may be configured as a voltage or current generator.

Precision Instrumentation Amplifier, ±18 V Maximum Supply Voltage, 570 kHz Bandwidth

  • Low offset voltage: 50 mV Max
  • Very low offset voltage drift: 0.3 mV⁄8C Max
  • Excellent output drive: 610 V at 650 mA
  • Capacitive load stability: to 1 mF
  • Gain range: 0.1 to 10,000
  • Excellent linearity: 16-Bit at G == 1000
  • May be configured as a precision
    The AMP01 is a monolithic instrumentation amplifier. The conventional features of an instrumentation amplifier with a high current output stage. The output remains stable with high capacitance loads (1 mF), a unique ability for an instrumentation amplifier. Consequently, the AMP01 can amplify low level signals for transmission through long cables without requiring an output buffer. The output stage may be configured as a voltage or current generator.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Instrumentation Amplifier Chips
Product Number 70117260
Product Name Amplifier, Low Noise;Instrumentation;+/-18V;280muA;570kHz;0.12muV p-p;18 Lead CE
Bandwidth 0.5700 MHz
CMRR 125 dB
Slew Rate 4.5 V/µs
Supply Voltage (VS) 4.5 to 18 volts
Source Current (IS) 3 milliamps
Unlock Full Specs
to access all available technical data