Amplifier; Comparator, 4ns Ultrafast, 8-Pin SOIC
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 70117183 |
| Product Name | Amplifier; Comparator, 4ns Ultrafast, 8-Pin SOIC |
| Supply Voltage (VS) | 3 to 5 volts |
| Source Current (IS) | -2.2 to 5.7 milliamps |
| VOS | 1 millivolts |
| CMRR | 85 dB |