AMP, INSTRUMENTATION, PRECISION LOW NOISE,
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Instrumentation Amplifier Chips |
| Product Number | 70116993 |
| Product Name | AMP, INSTRUMENTATION, PRECISION LOW NOISE, |
| Closed-Loop Gain (AVCL) | 1 to ? V/V |
| Bandwidth | 25 MHz |
| CMRR | 110 dB |
| Slew Rate | 5 V/µs |
| Supply Voltage (VS) | 15 volts |