Allied Electronics, Inc. Amplifier;Precision Instrumentation;+/-18V;3.5mA;25MHz;+/-25nA;16 Lead CERDIP 70116961

Description
Precision Instrumentation Amplifier, 16-Lead Ceramic DIP package Type Low noise: 0.2 μV p-p 0.1 Hz to 10 Hz Low gain TC: 5 pip max (G == 1) Low nonlinearity: 0.001% max (G == 1 to 200) High CMRR: 130 dB min (G == 500 to 1000) Low input offset voltage: 25 V, max Low input offset voltage drift: 0.25 V⁄C max Gain bandwi The AD624 is a high precision, low noise, instrumentation amplifier designed primarily for use with low level transducers, including load cells, strain gauges and pressure transducers. An outstanding combination of low noise, high gain accuracy, low gain temperature coefficient and high linearity make the AD624 ideal for use in high resolution data acquisition systems. The AD624C has an input offset voltage drift of less than 0.25 μV⁄°C.
Description
Precision Instrumentation Amplifier, 16-Lead Ceramic DIP package Type Low noise: 0.2 μV p-p 0.1 Hz to 10 Hz Low gain TC: 5 pip max (G == 1) Low nonlinearity: 0.001% max (G == 1 to 200) High CMRR: 130 dB min (G == 500 to 1000) Low input offset voltage: 25 V, max Low input offset voltage drift: 0.25 V⁄C max Gain bandwi The AD624 is a high precision, low noise, instrumentation amplifier designed primarily for use with low level transducers, including load cells, strain gauges and pressure transducers. An outstanding combination of low noise, high gain accuracy, low gain temperature coefficient and high linearity make the AD624 ideal for use in high resolution data acquisition systems. The AD624C has an input offset voltage drift of less than 0.25 μV⁄°C.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Amplifier;Precision Instrumentation;+/-18V;3.5mA;25MHz;+/-25nA;16 Lead CERDIP
70116961
Amplifier;Precision Instrumentation;+/-18V;3.5mA;25MHz;+/-25nA;16 Lead CERDIP 70116961
Precision Instrumentation Amplifier, 16-Lead Ceramic DIP package Type Low noise: 0.2 μV p-p 0.1 Hz to 10 Hz Low gain TC: 5 pip max (G == 1) Low nonlinearity: 0.001% max (G == 1 to 200) High CMRR: 130 dB min (G == 500 to 1000) Low input offset voltage: 25 V, max Low input offset voltage drift: 0.25 V⁄C max Gain bandwi The AD624 is a high precision, low noise, instrumentation amplifier designed primarily for use with low level transducers, including load cells, strain gauges and pressure transducers. An outstanding combination of low noise, high gain accuracy, low gain temperature coefficient and high linearity make the AD624 ideal for use in high resolution data acquisition systems. The AD624C has an input offset voltage drift of less than 0.25 μV⁄°C.

Precision Instrumentation Amplifier, 16-Lead Ceramic DIP package Type

  • Low noise: 0.2 μV p-p 0.1 Hz to 10 Hz
  • Low gain TC: 5 pip max (G == 1)
  • Low nonlinearity: 0.001% max (G == 1 to 200)
  • High CMRR: 130 dB min (G == 500 to 1000)
  • Low input offset voltage: 25 V, max
  • Low input offset voltage drift: 0.25 V⁄C max
  • Gain bandwi
    The AD624 is a high precision, low noise, instrumentation amplifier designed primarily for use with low level transducers, including load cells, strain gauges and pressure transducers. An outstanding combination of low noise, high gain accuracy, low gain temperature coefficient and high linearity make the AD624 ideal for use in high resolution data acquisition systems. The AD624C has an input offset voltage drift of less than 0.25 μV⁄°C.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Instrumentation Amplifier Chips
Product Number 70116961
Product Name Amplifier;Precision Instrumentation;+/-18V;3.5mA;25MHz;+/-25nA;16 Lead CERDIP
Bandwidth 1 MHz
CMRR 120 dB
Slew Rate 5 V/µs
Supply Voltage (VS) 6 to 18 volts
Source Current (IS) 3.5 milliamps
Unlock Full Specs
to access all available technical data