INSTRUMENTATION AMPLIFIER, SINGLE SUPPLY RAIL-RAIL, 8 PIN MSOP
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Instrumentation Amplifier Chips |
| Product Number | 70116945 |
| Product Name | INSTRUMENTATION AMPLIFIER, SINGLE SUPPLY RAIL-RAIL, 8 PIN MSOP |
| Closed-Loop Gain (AVCL) | 1 to ? V/V |
| Bandwidth | 0.0020 MHz |
| CMRR | 110 dB |
| Slew Rate | 0.3000 V/µs |
| Supply Voltage (VS) | 2.7 to 12 volts |