Allied Electronics, Inc. Temperature Sensor; Monolithic theremocouple amplifier; 5 mA (Typ.) @ 25 degC 70116937

Description
15 kHz (Typ.) @ 25°C Bandwidth, Monolithic Thermocouple Amplifiers with Cold Junction Compensation Low impedance voltage output: 10 mV⁄°C Built-in ice point compensation Wide power supply range: + 5 V to 615 V Low power: 1 mW typical Thermocouple failure alarm Laser wafer trimmed to 18C calibration accuracy Setpoint mode operation Self-contain The AD594⁄AD595 is a complete instrumentation amplifier and thermocouple cold junction compensator on a monolithic chip. It combines an ice point reference with a precalibrated amplifier to produce a high level (10 mV⁄°C) output directly from a thermocouple signal. Pin-strapping options allow it to be used as a linear amplifier-compensato r or as a switched output setpoint controller using either fixed or remote setpoint control.
Description
15 kHz (Typ.) @ 25°C Bandwidth, Monolithic Thermocouple Amplifiers with Cold Junction Compensation Low impedance voltage output: 10 mV⁄°C Built-in ice point compensation Wide power supply range: + 5 V to 615 V Low power: 1 mW typical Thermocouple failure alarm Laser wafer trimmed to 18C calibration accuracy Setpoint mode operation Self-contain The AD594⁄AD595 is a complete instrumentation amplifier and thermocouple cold junction compensator on a monolithic chip. It combines an ice point reference with a precalibrated amplifier to produce a high level (10 mV⁄°C) output directly from a thermocouple signal. Pin-strapping options allow it to be used as a linear amplifier-compensato r or as a switched output setpoint controller using either fixed or remote setpoint control.

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor; Monolithic theremocouple amplifier; 5 mA (Typ.) @ 25 degC - 70116937 - Allied Electronics, Inc.
Fort Worth, TX, USA
Temperature Sensor; Monolithic theremocouple amplifier; 5 mA (Typ.) @ 25 degC
70116937
Temperature Sensor; Monolithic theremocouple amplifier; 5 mA (Typ.) @ 25 degC 70116937
15 kHz (Typ.) @ 25°C Bandwidth, Monolithic Thermocouple Amplifiers with Cold Junction Compensation Low impedance voltage output: 10 mV⁄°C Built-in ice point compensation Wide power supply range: + 5 V to 615 V Low power: 1 mW typical Thermocouple failure alarm Laser wafer trimmed to 18C calibration accuracy Setpoint mode operation Self-contain The AD594⁄AD595 is a complete instrumentation amplifier and thermocouple cold junction compensator on a monolithic chip. It combines an ice point reference with a precalibrated amplifier to produce a high level (10 mV⁄°C) output directly from a thermocouple signal. Pin-strapping options allow it to be used as a linear amplifier-compensato r or as a switched output setpoint controller using either fixed or remote setpoint control.

15 kHz (Typ.) @ 25°C Bandwidth, Monolithic Thermocouple Amplifiers with Cold Junction Compensation

  • Low impedance voltage output: 10 mV⁄°C
  • Built-in ice point compensation
  • Wide power supply range: + 5 V to 615 V
  • Low power: 1 mW typical
  • Thermocouple failure alarm
  • Laser wafer trimmed to 18C calibration accuracy
  • Setpoint mode operation
  • Self-contain
    The AD594⁄AD595 is a complete instrumentation amplifier and thermocouple cold junction compensator on a monolithic chip. It combines an ice point reference with a precalibrated amplifier to produce a high level (10 mV⁄°C) output directly from a thermocouple signal. Pin-strapping options allow it to be used as a linear amplifier-compensator or as a switched output setpoint controller using either fixed or remote setpoint control.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Instrumentation Amplifier Chips
Product Number 70116937
Product Name Temperature Sensor; Monolithic theremocouple amplifier; 5 mA (Typ.) @ 25 degC
Bandwidth 0.0150 MHz
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
Instrumentation Amplifiers - 1897761 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package Type SOIC; Soic
View Details
Instrumentation Amplifiers - TT1512 - TT Semiconductor, Inc.
Specs
Bandwidth 7 MHz
Source Current (IS) 6 milliamps
Input Voltage Noise (Vn) 34 nV/rt.Hz
View Details