Allied Electronics, Inc. Transducer, Two-Terminal IC; + 0.5 degC; Temperature; -55 degC; 150 degC; + 0 70116886

Description
Two-Terminal IC Temperature Transducer, ± 0.5°C Accuracy, -55 to +150°C Operating Temperature Probe compatible ceramic sensor package 2-terminal device: voltage in⁄current out Sensor isolation from case Low cost The AD590 is a 2-terminal integrated circuit temperature transducer that produces an output current proportional to absolute temperature. State-of-the-art laser trimming at the wafer level in conjunction with extensive final testing ensures that AD590 units are easily interchangeable.
Description
Two-Terminal IC Temperature Transducer, ± 0.5°C Accuracy, -55 to +150°C Operating Temperature Probe compatible ceramic sensor package 2-terminal device: voltage in⁄current out Sensor isolation from case Low cost The AD590 is a 2-terminal integrated circuit temperature transducer that produces an output current proportional to absolute temperature. State-of-the-art laser trimming at the wafer level in conjunction with extensive final testing ensures that AD590 units are easily interchangeable.

Suppliers

Company
Product
Description
Supplier Links
Transducer, Two-Terminal IC; + 0.5 degC; Temperature; -55 degC; 150 degC; + 0 - 70116886 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transducer, Two-Terminal IC; + 0.5 degC; Temperature; -55 degC; 150 degC; + 0
70116886
Transducer, Two-Terminal IC; + 0.5 degC; Temperature; -55 degC; 150 degC; + 0 70116886
Two-Terminal IC Temperature Transducer, ± 0.5°C Accuracy, -55 to +150°C Operating Temperature Probe compatible ceramic sensor package 2-terminal device: voltage in⁄current out Sensor isolation from case Low cost The AD590 is a 2-terminal integrated circuit temperature transducer that produces an output current proportional to absolute temperature. State-of-the-art laser trimming at the wafer level in conjunction with extensive final testing ensures that AD590 units are easily interchangeable.

Two-Terminal IC Temperature Transducer, ± 0.5°C Accuracy, -55 to +150°C Operating Temperature

  • Probe compatible ceramic sensor package
  • 2-terminal device: voltage in⁄current out
  • Sensor isolation from case
  • Low cost
    The AD590 is a 2-terminal integrated circuit temperature transducer that produces an output current proportional to absolute temperature. State-of-the-art laser trimming at the wafer level in conjunction with extensive final testing ensures that AD590 units are easily interchangeable.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Sensor Chips
Product Number 70116886
Product Name Transducer, Two-Terminal IC; + 0.5 degC; Temperature; -55 degC; 150 degC; + 0
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-SHA - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers