Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VOLTAGE REFERENCE CHIPS
ALLIED ELECTRONICS, INC.
70116722 -- IC VOLT REFERENCE PREC 5V 8DIP
Allied Electronics, Inc.
IC VOLT REFERENCE PREC 5V 8DIP
70116722
Description
IC VOLT REFERENCE PREC 5V 8DIP
Allied Electronics, Inc.
Done
Description
IC VOLT REFERENCE PREC 5V 8DIP
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
IC VOLT REFERENCE PREC 5V 8DIP
70116722
IC VOLT REFERENCE PREC 5V 8DIP
70116722
IC VOLT REFERENCE PREC 5V 8DIP
IC VOLT REFERENCE PREC 5V 8DIP
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Voltage Reference Chips
Product Number
70116722
Product Name
IC VOLT REFERENCE PREC 5V 8DIP
Package Type
DIP; Other; PDIP-8
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
PMIC - Voltage Reference
AD586KRZ
Specs
Package Type
SOIC
I
Q
3 mA
View Details
Micross Components, Inc.
Analog
MTLT1019QH-2.5
Specs
V
REF
2.5 volts
View Details
Texas Instruments
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IRHBR
ADS124S08IRHBR
Specs
Package Type
Other; 32-VFQFN Exposed Pad
V
IN
2.7 to 3.6 volts
Operating Temperature
-50 to 125 C (-58 to 257 F)
View Details
Renesas Electronics Corporation
300nA NanoPower Voltage References
ISL21080CIH315Z-TK
Specs
Package Type
Other; SOT3
V
REF
1.5 volts
T
C
50 ppm/C
View Details
7
suppliers