IC OPAMP PREC LN 63MHZ HS 8DIP
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 70116700 |
| Product Name | IC OPAMP PREC LN 63MHZ HS 8DIP |
| Supply Voltage (VS) | 15 volts |
| VOS | 0.0300 millivolts |
| IBIAS | 0.0150 µA |
| CMRR | 120 dB |
| Slew Rate | 17 V/µs |