IC OPAMP ULTRALOW OFFSET 8SOIC
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 70116672 |
| Product Name | IC OPAMP ULTRALOW OFFSET 8SOIC |
| Supply Voltage (VS) | 15 volts |
| VOS | 0.0600 millivolts |
| IBIAS | 0.0018 µA |
| CMRR | 120 dB |
| Slew Rate | 0.3000 V/µs |