Allied Electronics, Inc. Amplifier; Isolation; V; 50 mA; 20 kHz;+10 V; 120 dB; Plastic DIP; -25 degC 70116522

Description
Precision, Wide Bandwidth 3-Port Isolation Amplifier, -25 to +85°C, Plastic Dual Inline Package High CmV isolation: 2500 V rms continuous ±3500 VpPeak continuous Small cive: 1.00in. x 2.10in. x 0.350in. Three-port isolation: input, output, and power Low nonlinearity: ±0.012% max The AD210 is the latest member of a new generation of low cost, high performance isolation amplifiers. This three-port, wide bandwidth isolation amplifier is manufactured with face-Mounted components.
Description
Precision, Wide Bandwidth 3-Port Isolation Amplifier, -25 to +85°C, Plastic Dual Inline Package High CmV isolation: 2500 V rms continuous ±3500 VpPeak continuous Small cive: 1.00in. x 2.10in. x 0.350in. Three-port isolation: input, output, and power Low nonlinearity: ±0.012% max The AD210 is the latest member of a new generation of low cost, high performance isolation amplifiers. This three-port, wide bandwidth isolation amplifier is manufactured with face-Mounted components.

Suppliers

Company
Product
Description
Supplier Links
Amplifier; Isolation; V; 50 mA; 20 kHz;+10 V; 120 dB; Plastic DIP; -25 degC - 70116522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Amplifier; Isolation; V; 50 mA; 20 kHz;+10 V; 120 dB; Plastic DIP; -25 degC
70116522
Amplifier; Isolation; V; 50 mA; 20 kHz;+10 V; 120 dB; Plastic DIP; -25 degC 70116522
Precision, Wide Bandwidth 3-Port Isolation Amplifier, -25 to +85°C, Plastic Dual Inline Package High CmV isolation: 2500 V rms continuous ±3500 VpPeak continuous Small cive: 1.00in. x 2.10in. x 0.350in. Three-port isolation: input, output, and power Low nonlinearity: ±0.012% max The AD210 is the latest member of a new generation of low cost, high performance isolation amplifiers. This three-port, wide bandwidth isolation amplifier is manufactured with face-Mounted components.

Precision, Wide Bandwidth 3-Port Isolation Amplifier, -25 to +85°C, Plastic Dual Inline Package

  • High CmV isolation: 2500 V rms continuous ±3500 VpPeak continuous
  • Small cive: 1.00in. x 2.10in. x 0.350in.
  • Three-port isolation: input, output, and power
  • Low nonlinearity: ±0.012% max
    The AD210 is the latest member of a new generation of low cost, high performance isolation amplifiers. This three-port, wide bandwidth isolation amplifier is manufactured with face-Mounted components.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Amplifier and Comparator Chips
Product Number 70116522
Product Name Amplifier; Isolation; V; 50 mA; 20 kHz;+10 V; 120 dB; Plastic DIP; -25 degC
Device Type Isolaltion Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

2W QFN Rf Amplifier - 860-QPA0001TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3656HG - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers
View Details
Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
IC PWM BOOST FLYBCK ISO CM 8DIP - 815-UC2844NG4 - Utmel Electronic Limited
Specs
Device Type Isolaltion Amplifiers; PWM Amplifiers
Standards and Certifications RoHS
Package Type DIP; 8-DIP (0.300, 7.62mm)
View Details