IC INSTR AMP PROG GAIN 16-DIP
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Instrumentation Amplifier Chips |
| Product Number | 70116507 |
| Product Name | IC INSTR AMP PROG GAIN 16-DIP |
| Bandwidth | 0.6500 MHz |
| CMRR | 75 dB |
| Slew Rate | 5 V/µs |
| Supply Voltage (VS) | 6 to 18 volts |
| Source Current (IS) | 3.5 milliamps |