Allied Electronics, Inc. Amplifier; Isolation Amplifier; 15 V + 10%; 2 kHz; + 5 V; 130 dB; SIP; -40 degC 70116500

Description
Miniature Isolation Amplifier, Operating Temperature Range -40 to +85 °C, 2 kHz Bandwidth Small Size: 4 channels⁄inch High CMR: 130 dB (Gain == 100 V⁄V) Isolated power outputs Uncommitted input amplifier The AD202 and AD204 are general purpose, two-port, transformer-coupled isolation amplifiers that may be used in a broad range of applications where input signals must be measured, processed, and⁄or transmitted withoutt a galvanic connection. These industry standard isolation amplifiers offer a complete isolation function, with both signal and power isolation provided for in a single compact plastic SIP or DIP style package.
Description
Miniature Isolation Amplifier, Operating Temperature Range -40 to +85 °C, 2 kHz Bandwidth Small Size: 4 channels⁄inch High CMR: 130 dB (Gain == 100 V⁄V) Isolated power outputs Uncommitted input amplifier The AD202 and AD204 are general purpose, two-port, transformer-coupled isolation amplifiers that may be used in a broad range of applications where input signals must be measured, processed, and⁄or transmitted withoutt a galvanic connection. These industry standard isolation amplifiers offer a complete isolation function, with both signal and power isolation provided for in a single compact plastic SIP or DIP style package.

Suppliers

Company
Product
Description
Supplier Links
Amplifier; Isolation Amplifier; 15 V + 10%; 2 kHz; + 5 V; 130 dB; SIP; -40 degC - 70116500 - Allied Electronics, Inc.
Fort Worth, TX, USA
Amplifier; Isolation Amplifier; 15 V + 10%; 2 kHz; + 5 V; 130 dB; SIP; -40 degC
70116500
Amplifier; Isolation Amplifier; 15 V + 10%; 2 kHz; + 5 V; 130 dB; SIP; -40 degC 70116500
Miniature Isolation Amplifier, Operating Temperature Range -40 to +85 °C, 2 kHz Bandwidth Small Size: 4 channels⁄inch High CMR: 130 dB (Gain == 100 V⁄V) Isolated power outputs Uncommitted input amplifier The AD202 and AD204 are general purpose, two-port, transformer-coupled isolation amplifiers that may be used in a broad range of applications where input signals must be measured, processed, and⁄or transmitted withoutt a galvanic connection. These industry standard isolation amplifiers offer a complete isolation function, with both signal and power isolation provided for in a single compact plastic SIP or DIP style package.

Miniature Isolation Amplifier, Operating Temperature Range -40 to +85 °C, 2 kHz Bandwidth

  • Small Size: 4 channels⁄inch
  • High CMR: 130 dB (Gain == 100 V⁄V)
  • Isolated power outputs
  • Uncommitted input amplifier
    The AD202 and AD204 are general purpose, two-port, transformer-coupled isolation amplifiers that may be used in a broad range of applications where input signals must be measured, processed, and⁄or transmitted withoutt a galvanic connection. These industry standard isolation amplifiers offer a complete isolation function, with both signal and power isolation provided for in a single compact plastic SIP or DIP style package.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Amplifier and Comparator Chips
Product Number 70116500
Product Name Amplifier; Isolation Amplifier; 15 V + 10%; 2 kHz; + 5 V; 130 dB; SIP; -40 degC
Device Type Isolaltion Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF156MH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Comparators - 2449792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
20W 21.2 GHz Rf Amplifier - 860-QPA1725 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Bulk
View Details