Amplifier; IC Instrumentation Amp LP 8-DIP
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Instrumentation Amplifier Chips |
| Product Number | 70116496 |
| Product Name | Amplifier; IC Instrumentation Amp LP 8-DIP |
| Closed-Loop Gain (AVCL) | 1 to ? V/V |
| Bandwidth | 0.0120 MHz |
| CMRR | 100 dB |
| Slew Rate | 1.2 V/µs |
| Supply Voltage (VS) | 2.3 to 18 volts |