Low Drift, Low Power Instrumentation Amplifier, ±18 V Supply Voltage, 800 kHz Bandwidth
The AD620 is a low cost, high accuracy instrumentation amplifier that requires only one external resistor to set gains of 1 to 10,000. Furthermore, it is a dual supply and 8-leaded packaging.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Instrumentation Amplifier Chips |
| Product Number | 70116474 |
| Product Name | Amplifier;Instrumentation;+/-18V;1.3mA;800kHz;0.3%;6muVp-p;1nA |
| Closed-Loop Gain (AVCL) | 1 to ? V/V |
| Bandwidth | 0.0120 MHz |
| CMRR | 100 dB |
| Slew Rate | 1.2 V/µs |
| Supply Voltage (VS) | 2.3 to 18 volts |