Allied Electronics, Inc. Amplifier; Isolation; V; 50 mA; 20 kHz;+10 V; 120 dB; Plastic DIP; -25 degC 70116465

Description
Precision, Wide Bandwidth 3-Port Isolation Amplifier, -25 to +85°C, Plastic Dual Inline Package High CmV isolation: 2500 V rms continuous ±3500 VpPeak continuous Small cive: 1.00in. x 2.10in. x 0.350in. Three-port isolation: input, output, and power Low nonlinearity: ±0.012% max The AD210 is the latest member of a new generation of low cost, high performance isolation amplifiers. This three-port, wide bandwidth isolation amplifier is manufactured with face-Mounted components.
Description
Precision, Wide Bandwidth 3-Port Isolation Amplifier, -25 to +85°C, Plastic Dual Inline Package High CmV isolation: 2500 V rms continuous ±3500 VpPeak continuous Small cive: 1.00in. x 2.10in. x 0.350in. Three-port isolation: input, output, and power Low nonlinearity: ±0.012% max The AD210 is the latest member of a new generation of low cost, high performance isolation amplifiers. This three-port, wide bandwidth isolation amplifier is manufactured with face-Mounted components.

Suppliers

Company
Product
Description
Supplier Links
Amplifier; Isolation; V; 50 mA; 20 kHz;+10 V; 120 dB; Plastic DIP; -25 degC - 70116465 - Allied Electronics, Inc.
Fort Worth, TX, USA
Amplifier; Isolation; V; 50 mA; 20 kHz;+10 V; 120 dB; Plastic DIP; -25 degC
70116465
Amplifier; Isolation; V; 50 mA; 20 kHz;+10 V; 120 dB; Plastic DIP; -25 degC 70116465
Precision, Wide Bandwidth 3-Port Isolation Amplifier, -25 to +85°C, Plastic Dual Inline Package High CmV isolation: 2500 V rms continuous ±3500 VpPeak continuous Small cive: 1.00in. x 2.10in. x 0.350in. Three-port isolation: input, output, and power Low nonlinearity: ±0.012% max The AD210 is the latest member of a new generation of low cost, high performance isolation amplifiers. This three-port, wide bandwidth isolation amplifier is manufactured with face-Mounted components.

Precision, Wide Bandwidth 3-Port Isolation Amplifier, -25 to +85°C, Plastic Dual Inline Package

  • High CmV isolation: 2500 V rms continuous ±3500 VpPeak continuous
  • Small cive: 1.00in. x 2.10in. x 0.350in.
  • Three-port isolation: input, output, and power
  • Low nonlinearity: ±0.012% max
    The AD210 is the latest member of a new generation of low cost, high performance isolation amplifiers. This three-port, wide bandwidth isolation amplifier is manufactured with face-Mounted components.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Amplifier and Comparator Chips
Product Number 70116465
Product Name Amplifier; Isolation; V; 50 mA; 20 kHz;+10 V; 120 dB; Plastic DIP; -25 degC
Device Type Isolaltion Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
1.2GHz Rf Amplifier - 860-QPL8830SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Dual Quad 14MHz 7V Operational Amplifier IC - 687-LT1211CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722PBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP14
View Details
5 suppliers