Allied Electronics, Inc. Counter; Push-Button Reset; 6 to 240 VAC/VDC; LCD; 6; 0 to 999999; 22 AWG Wire 70115534

Description
A 6-figure, battery powered, push-button or key reset, electronic counter/hour meter, available in base-mount or panel-mount configuration. No external power supply is needed. Long-life lithium battery. 6 LCD Figures, 0.45" High Input Voltage: 2-240 VAC or VDC Terminations: 2 #22 AWG 221°F (105°C) Wire Leads, 8" Long Temperature Range: –14°F to +122°F (–26°C to +50°C) Weight: 18 Oz.
Description
A 6-figure, battery powered, push-button or key reset, electronic counter/hour meter, available in base-mount or panel-mount configuration. No external power supply is needed. Long-life lithium battery. 6 LCD Figures, 0.45" High Input Voltage: 2-240 VAC or VDC Terminations: 2 #22 AWG 221°F (105°C) Wire Leads, 8" Long Temperature Range: –14°F to +122°F (–26°C to +50°C) Weight: 18 Oz.

Suppliers

Company
Product
Description
Supplier Links
Counter; Push-Button Reset; 6 to 240 VAC/VDC; LCD; 6; 0 to 999999; 22 AWG Wire - 70115534 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; Push-Button Reset; 6 to 240 VAC/VDC; LCD; 6; 0 to 999999; 22 AWG Wire
70115534
Counter; Push-Button Reset; 6 to 240 VAC/VDC; LCD; 6; 0 to 999999; 22 AWG Wire 70115534
A 6-figure, battery powered, push-button or key reset, electronic counter/hour meter, available in base-mount or panel-mount configuration. No external power supply is needed. Long-life lithium battery. 6 LCD Figures, 0.45" High Input Voltage: 2-240 VAC or VDC Terminations: 2 #22 AWG 221°F (105°C) Wire Leads, 8" Long Temperature Range: –14°F to +122°F (–26°C to +50°C) Weight: 18 Oz.

A 6-figure, battery powered, push-button or key reset, electronic counter/hour meter, available in base-mount or panel-mount configuration. No external power supply is needed. Long-life lithium battery.

  • 6 LCD Figures, 0.45" High
  • Input Voltage: 2-240 VAC or VDC
  • Terminations: 2 #22 AWG 221°F (105°C) Wire Leads, 8" Long
  • Temperature Range: –14°F to +122°F (–26°C to +50°C)
  • Weight: 18 Oz.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Counters
Product Number 70115534
Product Name Counter; Push-Button Reset; 6 to 240 VAC/VDC; LCD; 6; 0 to 999999; 22 AWG Wire
Operating Temperature -15 to ? F (-26 to ? C)
Minimum Time Setting 0.0 seconds
Maximum Time Setting 999999 hours
All Time Ranges 0 to 999999
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Direction Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 2615016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 149 F (65 C)
Display Type LCD; LCD
Number of Digits 6
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details