Model 711 Electromechanical Hour Meters
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | 70115532 |
| Product Name | Meter, Hour; 7 Digit, 99999.99 hr; 115 VAC; 2 W; 60 Hz; Screw; 0.16 in.; Black |
| Operating Temperature | -40 to ? F (-40 to ? C) |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Functions | Time Meter / Indicator (Clocks) |
| Minimum Time Setting | 0.0 seconds |