Model 731 Electromechanical Hour Meter
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | 70115531 |
| Product Name | Meter, Hour; 7 Digit, 99999.99 hr; 10 to 28 VDC; 0.4 W; 50/60 Hz; Spade; 2-Hole |
| Operating Temperature | -40 to ? F (-40 to ? C) |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Functions | Time Meter / Indicator (Clocks) |
| Minimum Time Setting | 0.0 seconds |