Allied Electronics, Inc. Meter, Hour, 120 VAC 60 HZ, 99999.9 Hrs. Max, Front Reset, 8 Inch Leads 70115527

Description
115 VAC or 230 VAC, 50 or 60 Hz hour meter (or minute meter), with large 0.19" figures. 6 figure readout (non-reset) or 5 figure readout (reset); 2.84" dia. tough poly-carbonate case. 3-hole panel mount (fits #4 screw on 2.44" B.C. or #6 screw on 2.53" B.C.), 2.21" panel cutout. Terminal block or wire leads termination. UL Recognized, CSA Certified, CE compliant.
Description
115 VAC or 230 VAC, 50 or 60 Hz hour meter (or minute meter), with large 0.19" figures. 6 figure readout (non-reset) or 5 figure readout (reset); 2.84" dia. tough poly-carbonate case. 3-hole panel mount (fits #4 screw on 2.44" B.C. or #6 screw on 2.53" B.C.), 2.21" panel cutout. Terminal block or wire leads termination. UL Recognized, CSA Certified, CE compliant.

Suppliers

Company
Product
Description
Supplier Links
Meter, Hour, 120 VAC 60 HZ, 99999.9 Hrs. Max, Front Reset, 8 Inch Leads - 70115527 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Hour, 120 VAC 60 HZ, 99999.9 Hrs. Max, Front Reset, 8 Inch Leads
70115527
Meter, Hour, 120 VAC 60 HZ, 99999.9 Hrs. Max, Front Reset, 8 Inch Leads 70115527
115 VAC or 230 VAC, 50 or 60 Hz hour meter (or minute meter), with large 0.19" figures. 6 figure readout (non-reset) or 5 figure readout (reset); 2.84" dia. tough poly-carbonate case. 3-hole panel mount (fits #4 screw on 2.44" B.C. or #6 screw on 2.53" B.C.), 2.21" panel cutout. Terminal block or wire leads termination. UL Recognized, CSA Certified, CE compliant.

115 VAC or 230 VAC, 50 or 60 Hz hour meter (or minute meter), with large 0.19" figures. 6 figure readout (non-reset) or 5 figure readout (reset); 2.84" dia. tough poly-carbonate case. 3-hole panel mount (fits #4 screw on 2.44" B.C. or #6 screw on 2.53" B.C.), 2.21" panel cutout. Terminal block or wire leads termination. UL Recognized, CSA Certified, CE compliant.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Timers
Product Number 70115527
Product Name Meter, Hour, 120 VAC 60 HZ, 99999.9 Hrs. Max, Front Reset, 8 Inch Leads
Instrument Type Timer
Technology Electromechanical
Functions Time Meter / Indicator (Clocks)
Minimum Time Setting 0.0 seconds
Maximum Time Setting 10000 hours
Unlock Full Specs
to access all available technical data