115 VAC or 230 VAC, 50 or 60 Hz hour meter (or minute meter), with large 0.19" figures. 6 figure readout (non-reset) or 5 figure readout (reset); 2.84" dia. tough poly-carbonate case. 3-hole panel mount (fits #4 screw on 2.44" B.C. or #6 screw on 2.53" B.C.), 2.21" panel cutout. Terminal block or wire leads termination. UL Recognized, CSA Certified, CE compliant.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | 70115526 |
| Product Name | Meter, Hour, 120 VAC, 60HZ, 99999.9 Min. Max, Front Reset, 8 Inch Leads |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Functions | Time Meter / Indicator (Clocks) |
| Minimum Time Setting | 0.0 seconds |
| Maximum Time Setting | 167 hours |