Electromechanical 7-digit AC Hour Meter with 0.14" high figures. Records up to 99,999.99 hours. Available in square bezel mount with retainer clip. UL Recognized, CE Compliant and CSA Certified. Panel cutout: 1.81" square.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | 70115484 |
| Product Name | Meter, Hour, 120 VAC, 60 HZ, 2.05 Inch Square |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Functions | Time Meter / Indicator (Clocks) |
| Minimum Time Setting | 0.0 seconds |
| Maximum Time Setting | 100000 hours |