Allied Electronics, Inc. COUNTER, AC/DC, 2 HOLE, 1/4 IN SPADE TERMINAL, NON-RESET 70115461

Description
The Redington Model 34 LCD Hour Meter provides a large display, with 0.28" [7mm] high characters, in the industry size housings. The Hour Meters are available in 8 different housings, including a surface mount inductive input model. All models are totally sealed and are capable of submersion in 6' [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC, and inductive input make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment. Features: Totally Sealed from Moisture and Dirt AC or DC Voltage inthe Same Unit Compact Depth Programmable Output Thresholds Fits in Existing Panel Openings 15 + Year Battery Life
Description
The Redington Model 34 LCD Hour Meter provides a large display, with 0.28" [7mm] high characters, in the industry size housings. The Hour Meters are available in 8 different housings, including a surface mount inductive input model. All models are totally sealed and are capable of submersion in 6' [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC, and inductive input make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment. Features: Totally Sealed from Moisture and Dirt AC or DC Voltage inthe Same Unit Compact Depth Programmable Output Thresholds Fits in Existing Panel Openings 15 + Year Battery Life

Suppliers

Company
Product
Description
Supplier Links
COUNTER, AC/DC, 2 HOLE, 1/4 IN SPADE TERMINAL, NON-RESET - 70115461 - Allied Electronics, Inc.
Fort Worth, TX, USA
COUNTER, AC/DC, 2 HOLE, 1/4 IN SPADE TERMINAL, NON-RESET
70115461
COUNTER, AC/DC, 2 HOLE, 1/4 IN SPADE TERMINAL, NON-RESET 70115461
The Redington Model 34 LCD Hour Meter provides a large display, with 0.28" [7mm] high characters, in the industry size housings. The Hour Meters are available in 8 different housings, including a surface mount inductive input model. All models are totally sealed and are capable of submersion in 6' [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC, and inductive input make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment. Features: Totally Sealed from Moisture and Dirt AC or DC Voltage inthe Same Unit Compact Depth Programmable Output Thresholds Fits in Existing Panel Openings 15 + Year Battery Life

The Redington Model 34 LCD Hour Meter provides a large display, with 0.28" [7mm] high characters, in the industry size housings. The Hour Meters are available in 8 different housings, including a surface mount inductive input model. All models are totally sealed and are capable of submersion in 6' [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC, and inductive input make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment.
Features:

  • Totally Sealed from Moisture and Dirt
  • AC or DC Voltage inthe Same Unit
  • Compact Depth
  • Programmable Output Thresholds
  • Fits in Existing Panel Openings
  • 15 + Year Battery Life
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Counters
Product Number 70115461
Product Name COUNTER, AC/DC, 2 HOLE, 1/4 IN SPADE TERMINAL, NON-RESET
Functions Count Totalizer
Setting Accuracy 100 ±%
Display Type LCD
Number of Digits 8
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter - PS3-SP - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
Counters - 7350197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Wheels/Dial; Mechanical
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details