Allied Electronics, Inc. Counter, 8 fig, reset, 10-300VDC, 20-300VAC, flush rect case, 1/4 in spade term 70115446

Description
The Redington Model 34 Family provides a large display, with 0.28" [7mm] high characters, in the industry standard housings. Units are available in 8 different housings, including a surface mount inductive input model. All models are totally sealed and are capable of submersion in 6' [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC, and inductive input make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment. Features: Totally Sealed From Moisture And Dirt Programmable Output Thresholds (MOSFET) Up To 3 Redi-Alerts/7 Icons A Choice Of 8 Housings Front Panel Programmable 15+ Year Battery Life
Description
The Redington Model 34 Family provides a large display, with 0.28" [7mm] high characters, in the industry standard housings. Units are available in 8 different housings, including a surface mount inductive input model. All models are totally sealed and are capable of submersion in 6' [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC, and inductive input make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment. Features: Totally Sealed From Moisture And Dirt Programmable Output Thresholds (MOSFET) Up To 3 Redi-Alerts/7 Icons A Choice Of 8 Housings Front Panel Programmable 15+ Year Battery Life

Suppliers

Company
Product
Description
Supplier Links
Counter, 8 fig, reset, 10-300VDC, 20-300VAC, flush rect case, 1/4 in spade term - 70115446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter, 8 fig, reset, 10-300VDC, 20-300VAC, flush rect case, 1/4 in spade term
70115446
Counter, 8 fig, reset, 10-300VDC, 20-300VAC, flush rect case, 1/4 in spade term 70115446
The Redington Model 34 Family provides a large display, with 0.28" [7mm] high characters, in the industry standard housings. Units are available in 8 different housings, including a surface mount inductive input model. All models are totally sealed and are capable of submersion in 6' [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC, and inductive input make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment. Features: Totally Sealed From Moisture And Dirt Programmable Output Thresholds (MOSFET) Up To 3 Redi-Alerts/7 Icons A Choice Of 8 Housings Front Panel Programmable 15+ Year Battery Life

The Redington Model 34 Family provides a large display, with 0.28" [7mm] high characters, in the industry standard housings. Units are available in 8 different housings, including a surface mount inductive input model. All models are totally sealed and are capable of submersion in 6' [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC, and inductive input make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment.
Features:

  • Totally Sealed From Moisture And Dirt
  • Programmable Output Thresholds (MOSFET)
  • Up To 3 Redi-Alerts/7 Icons
  • A Choice Of 8 Housings
  • Front Panel Programmable
  • 15+ Year Battery Life
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Counters
Product Number 70115446
Product Name Counter, 8 fig, reset, 10-300VDC, 20-300VAC, flush rect case, 1/4 in spade term
Functions Count Totalizer
Setting Accuracy 100 ±%
Display Type LCD
Number of Digits 8
Unlock Full Specs
to access all available technical data

Similar Products

Preset Ratemeter, PS2 RP Series - PS2RPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
Counters - 854346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Number of Digits 5
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details