Allied Electronics, Inc. Hour Meter, Electromechanical, 90-264VAC, 50/60Hz, 48mm 70115411

Description
The Redington Model 722 provides an AC Hour Meter with an operating range of 90-240 VAC (±10%) 50/60 Hz. in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service. Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White 6 Figure, 99999.9 Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) NEMA 4X, 12 Compliant When Used with Optional Gasket Electrical Termination: 0.250" Spades Weight: 1.5 Oz. UL/cUL Recognized, CE Compliant
Description
The Redington Model 722 provides an AC Hour Meter with an operating range of 90-240 VAC (±10%) 50/60 Hz. in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service. Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White 6 Figure, 99999.9 Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) NEMA 4X, 12 Compliant When Used with Optional Gasket Electrical Termination: 0.250" Spades Weight: 1.5 Oz. UL/cUL Recognized, CE Compliant

Suppliers

Company
Product
Description
Supplier Links
Hour Meter, Electromechanical, 90-264VAC, 50/60Hz, 48mm - 70115411 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hour Meter, Electromechanical, 90-264VAC, 50/60Hz, 48mm
70115411
Hour Meter, Electromechanical, 90-264VAC, 50/60Hz, 48mm 70115411
The Redington Model 722 provides an AC Hour Meter with an operating range of 90-240 VAC (±10%) 50/60 Hz. in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service. Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White 6 Figure, 99999.9 Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) NEMA 4X, 12 Compliant When Used with Optional Gasket Electrical Termination: 0.250" Spades Weight: 1.5 Oz. UL/cUL Recognized, CE Compliant

The Redington Model 722 provides an AC Hour Meter with an operating range of 90-240 VAC (±10%) 50/60 Hz. in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service.

  • Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White
  • 6 Figure, 99999.9
  • Operating Temperature Range: –40°F to +185°F (–40°C to +85°C)
  • NEMA 4X, 12 Compliant When Used with Optional Gasket
  • Electrical Termination: 0.250" Spades
  • Weight: 1.5 Oz.
  • UL/cUL Recognized, CE Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Timers
Product Number 70115411
Product Name Hour Meter, Electromechanical, 90-264VAC, 50/60Hz, 48mm
Operating Temperature 104 to ? F (40 to ? C)
Instrument Type Timer
Technology Electromechanical
Functions Time Meter / Indicator (Clocks)
Minimum Time Setting 0.0 seconds
Unlock Full Specs
to access all available technical data