Allied Electronics, Inc. Hour Meter; LCD; 6 to 240 VAC/VDC; 22 AWG Wire Lead; 3.0 in. L x 1.75 in. W 70115375

Description
A 6-figure, battery powered, push-button or key reset, electronic counter/hour meter, available in base-mount or panel-mount configuration. No external power supply is needed. Long-life lithium battery. 6 LCD Figures, 0.45" High Input Voltage: 2-240 VAC or VDC Terminations: 2 #22 AWG 221°F (105°C) Wire Leads, 8" Long Temperature Range: –14°F to +122°F (–26°C to +50°C) Weight: 18 Oz.
Description
A 6-figure, battery powered, push-button or key reset, electronic counter/hour meter, available in base-mount or panel-mount configuration. No external power supply is needed. Long-life lithium battery. 6 LCD Figures, 0.45" High Input Voltage: 2-240 VAC or VDC Terminations: 2 #22 AWG 221°F (105°C) Wire Leads, 8" Long Temperature Range: –14°F to +122°F (–26°C to +50°C) Weight: 18 Oz.

Suppliers

Company
Product
Description
Supplier Links
Hour Meter; LCD; 6 to 240 VAC/VDC; 22 AWG Wire Lead; 3.0 in. L x 1.75 in. W - 70115375 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hour Meter; LCD; 6 to 240 VAC/VDC; 22 AWG Wire Lead; 3.0 in. L x 1.75 in. W
70115375
Hour Meter; LCD; 6 to 240 VAC/VDC; 22 AWG Wire Lead; 3.0 in. L x 1.75 in. W 70115375
A 6-figure, battery powered, push-button or key reset, electronic counter/hour meter, available in base-mount or panel-mount configuration. No external power supply is needed. Long-life lithium battery. 6 LCD Figures, 0.45" High Input Voltage: 2-240 VAC or VDC Terminations: 2 #22 AWG 221°F (105°C) Wire Leads, 8" Long Temperature Range: –14°F to +122°F (–26°C to +50°C) Weight: 18 Oz.

A 6-figure, battery powered, push-button or key reset, electronic counter/hour meter, available in base-mount or panel-mount configuration. No external power supply is needed. Long-life lithium battery.

  • 6 LCD Figures, 0.45" High
  • Input Voltage: 2-240 VAC or VDC
  • Terminations: 2 #22 AWG 221°F (105°C) Wire Leads, 8" Long
  • Temperature Range: –14°F to +122°F (–26°C to +50°C)
  • Weight: 18 Oz.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Timers
Product Number 70115375
Product Name Hour Meter; LCD; 6 to 240 VAC/VDC; 22 AWG Wire Lead; 3.0 in. L x 1.75 in. W
Operating Temperature -15 to ? F (-26 to ? C)
Instrument Type Timer
Technology Electronic
Functions Time Meter / Indicator (Clocks)
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Analogue Timer, Spdt, 8A, 0.05-180S; Product Range Finder - 70AH0722 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Minimum Time Setting 0.0500 seconds
View Details
Time Switches - 1612448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details