Allied Electronics, Inc. Meter, Hour Meter, 2.0inch Dia., Round 70115361

Description
The Redington Model 732 provides a DC Hour Meter with an operating range of 10-80 VDC in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service. Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White 6 Figure, 99999.9 Operating Temperature Range: –40°F to +158°F (–40°C to +85°C) NEMA 4X, 12 Compliant When Used with Optional Gasket Electrical Termination: 0.250" Spades Weight: 2.0 Oz. UL/cUL Recognized, CE Compliant
Description
The Redington Model 732 provides a DC Hour Meter with an operating range of 10-80 VDC in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service. Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White 6 Figure, 99999.9 Operating Temperature Range: –40°F to +158°F (–40°C to +85°C) NEMA 4X, 12 Compliant When Used with Optional Gasket Electrical Termination: 0.250" Spades Weight: 2.0 Oz. UL/cUL Recognized, CE Compliant

Suppliers

Company
Product
Description
Supplier Links
Meter, Hour Meter, 2.0inch Dia., Round - 70115361 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Hour Meter, 2.0inch Dia., Round
70115361
Meter, Hour Meter, 2.0inch Dia., Round 70115361
The Redington Model 732 provides a DC Hour Meter with an operating range of 10-80 VDC in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service. Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White 6 Figure, 99999.9 Operating Temperature Range: –40°F to +158°F (–40°C to +85°C) NEMA 4X, 12 Compliant When Used with Optional Gasket Electrical Termination: 0.250" Spades Weight: 2.0 Oz. UL/cUL Recognized, CE Compliant

The Redington Model 732 provides a DC Hour Meter with an operating range of 10-80 VDC in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service.

  • Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White
  • 6 Figure, 99999.9
  • Operating Temperature Range: –40°F to +158°F (–40°C to +85°C)
  • NEMA 4X, 12 Compliant When Used with Optional Gasket
  • Electrical Termination: 0.250" Spades
  • Weight: 2.0 Oz.
  • UL/cUL Recognized, CE Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Timers
Product Number 70115361
Product Name Meter, Hour Meter, 2.0inch Dia., Round
Instrument Type Timer
Technology Electromechanical
Functions Time Meter / Indicator (Clocks)
Minimum Time Setting 0.0 seconds
Maximum Time Setting 100000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 101222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Type 84.02 - SMARTimer 16A - 840202300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Pneumatic timer - VZOB-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Timer Module, 24H, Spdt, 15A, Spade; Product Range Trumeter - 37AJ7721 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers