Allied Electronics, Inc. Meter, Hour Meter, 2.0 inch Dia., Flush, Round, Clip 70115360

Description
The Redington Model 732 provides a DC Hour Meter with an operating range of 10-80 VDC in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service. Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White 6 Figure, 99999.9 Operating Temperature Range: –40°F to +158°F (–40°C to +85°C) NEMA 4X, 12 Compliant When Used with Optional Gasket Electrical Termination: 0.250" Spades Weight: 2.0 Oz. UL/cUL Recognized, CE Compliant
Description
The Redington Model 732 provides a DC Hour Meter with an operating range of 10-80 VDC in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service. Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White 6 Figure, 99999.9 Operating Temperature Range: –40°F to +158°F (–40°C to +85°C) NEMA 4X, 12 Compliant When Used with Optional Gasket Electrical Termination: 0.250" Spades Weight: 2.0 Oz. UL/cUL Recognized, CE Compliant

Suppliers

Company
Product
Description
Supplier Links
Meter, Hour Meter, 2.0 inch Dia., Flush, Round, Clip - 70115360 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Hour Meter, 2.0 inch Dia., Flush, Round, Clip
70115360
Meter, Hour Meter, 2.0 inch Dia., Flush, Round, Clip 70115360
The Redington Model 732 provides a DC Hour Meter with an operating range of 10-80 VDC in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service. Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White 6 Figure, 99999.9 Operating Temperature Range: –40°F to +158°F (–40°C to +85°C) NEMA 4X, 12 Compliant When Used with Optional Gasket Electrical Termination: 0.250" Spades Weight: 2.0 Oz. UL/cUL Recognized, CE Compliant

The Redington Model 732 provides a DC Hour Meter with an operating range of 10-80 VDC in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service.

  • Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White
  • 6 Figure, 99999.9
  • Operating Temperature Range: –40°F to +158°F (–40°C to +85°C)
  • NEMA 4X, 12 Compliant When Used with Optional Gasket
  • Electrical Termination: 0.250" Spades
  • Weight: 2.0 Oz.
  • UL/cUL Recognized, CE Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Timers
Product Number 70115360
Product Name Meter, Hour Meter, 2.0 inch Dia., Flush, Round, Clip
Instrument Type Timer
Technology Electromechanical
Functions Time Meter / Indicator (Clocks)
Minimum Time Setting 0.0 seconds
Maximum Time Setting 100000 hours
Unlock Full Specs
to access all available technical data