The Redington Model 732 provides a DC Hour Meter with an operating range of 10-80 VDC in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | 70115356 |
| Product Name | Hour Meter, Sealed DC 10-80 VDC, MINI, 2-HOLE RECTANGULAR, 1.45 X .95 |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Functions | Time Meter / Indicator (Clocks) |
| Minimum Time Setting | 0.0 seconds |
| Maximum Time Setting | 100000 hours |